Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Package | SOP4 |
---|---|
Voltage Type | AC/DC |
Load Voltage [ VL ] (VL) | 60 V |
Continuous Load Current (IL) | Max.: 1.0 A |
I/O Isolation Voltage (Viso) | 1,500 Vrms |
Packing Quantity | Tape and reel packing style (Z) |
Product Name | GU SOP 1 Form A High Capacity |
Type | GU |
LED Forward Current (IF) | 50 mA |
LED Reverse Voltage (VR) | 5 V |
Peak Forward Current (IFP) | 1 A |
Power Dissipation (Pin) | 75 mW |
Peak Load Current (Ipeak) | 3 A |
Power Dissipation (Pout) | 400 mW |
Total Power Dissipation (Pt) | 450 mW |
Ambient Temperature: Operating (Topr) | -40 to +85°C |
Ambient Temperature: Storage (Tstg) | -40 to +100°C |
LED Operate Current (Typical) | 1.1 mA |
LED Operate Current (Maximum) | 3 mA |
LED Turn Off Current (Minimum) | 0.3 mA |
LED Turn Off Current (Typical) | 1.0 mA |
LED Dropout Voltage (Typical) (VF) | 1.32 V |
LED Dropout Voltage (Maximum) (VF) | 1.5 V |
On Resistance (Typical) (Ron) | 0.34 ohm |
On Resistance (Maximum) (Ron) | 0.7 ohm |
Off State Leakage Current (Maximum) (ILeak) | 1ÎĽA |
Over Current Protection | Nothing |
Turn On Time (Typical) | 1.3 ms |
Turn On Time (Maximum) | 5.0 ms |
Turn Off Time (Typical) | 0.1 ms |
Turn Off Time (Maximum) | 0.5 ms |
I/O Capacitance (Typical) (Ciso) | 0.8 pF |
I/O Capacitance (Maximum) (Ciso) | 1.5 pF |
Initial I/O Isolation Resistance (Minimum) (Riso) | 1,000 M ohm |
LED Current (IF) | Min.: 5 mA, Max.: 30 mA |
Load Voltage (VL) | Max.: 48 V |
Terminal Type | Surface-mount terminal |
Contact Arrangement | 1 Form A |
External Dimensions | |
Recommended Mounting Pad (Top View) | |
Load current | 1.0 A |
Junction temperature (Tj) | 125°C |
AQY Photomos Series 1 A 60 V 0.7 Ohm SMT 1 Channel Solid State Relay -SOP-4 | Future Electronics |
PhotoMOS-Signal-Relay, 1-Form-A, 60V/1,0 | RS |
Photomos Relay, 60V, 1A, Full Reel | Newark Electronics |
PhotoMOSPhotoMOS GU SOP 1 Form A High Cap (SOP4) | Panasonic Electronic Components AQY212GSZ | RS Americas |
PHOTOMOS RELAY 60V 1A 1NO SMT | TTI Europe |
Where can I find additional details, specifications and documents for a AQY212GSZ?
Additional datasheets, footprints and schematics for AQY212GSZ are listed on our Part Details page. You can also find images and similar parts to AQY212GSZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AQY212GSZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AQY212GSZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AQY212GSZ fall under?
The AQY212GSZ is listed under Relays & Contactors > Semiconductor Relays > PhotoMOS® > PhotoMOS GU SOP 1 Form A High Capacity (SOP4-pin type).
Can I view similar or alternative parts?
You can view similar parts to AQY212GSZ when available in the PhotoMOS GU SOP 1 Form A High Capacity (SOP4-pin type) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AQY212GSZ you can contact the distributor directly for product support, shipping queries etc.
Is the AQY212GSZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AQY212GSZ have stock available?
Authorised distributors including Future Electronics, RS, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for AQY212GSZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AQY212GSZ often in real-time on the comparison pages.
What if I can't find stock of AQY212GSZ?
You can fill out our help required form which you can use to request a quote for AQY212GSZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.