Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.71
Distributor | Stock | ||
---|---|---|---|
Newark
from US$2.93
|
1,059
in stock
|
Buy Now | |
Future Electronics
from US$3.25
|
45,000
in stock
|
Buy Now | |
TTI Europe
from US$1.71
|
2,000
in stock
|
Buy Now | |
RS
from US$3.57
|
1,903
in stock
|
Buy Now | |
Avnet America
from US$1.99
|
1,000
in stock
|
Buy Now | |
element14
from US$2.89
|
965
in stock
|
Buy Now | |
Farnell
from US$3.11
|
965
in stock
|
Buy Now | |
Avnet Abacus
-
|
22,000
in stock
|
Buy Now | |
RS Americas
from US$3.41
|
-
|
Buy Now |
Package | SOP4 |
---|---|
Voltage Type | AC/DC |
Load Voltage [ VL ] (VL) | 60 V |
Continuous Load Current (IL) | Max.: 1.0 A |
I/O Isolation Voltage (Viso) | 1,500 Vrms |
Packing Quantity | Tape and reel packing style (X) |
Product Name | GU SOP 1 Form A High Capacity |
Type | GU |
LED Forward Current (IF) | 50 mA |
LED Reverse Voltage (VR) | 5 V |
Peak Forward Current (IFP) | 1 A |
Power Dissipation (Pin) | 75 mW |
Peak Load Current (Ipeak) | 3 A |
Power Dissipation (Pout) | 400 mW |
Total Power Dissipation (Pt) | 450 mW |
Ambient Temperature: Operating (Topr) | -40 to +85°C |
Ambient Temperature: Storage (Tstg) | -40 to +100°C |
LED Operate Current (Typical) | 1.1 mA |
LED Operate Current (Maximum) | 3 mA |
LED Turn Off Current (Minimum) | 0.3 mA |
LED Turn Off Current (Typical) | 1.0 mA |
LED Dropout Voltage (Typical) (VF) | 1.32 V |
LED Dropout Voltage (Maximum) (VF) | 1.5 V |
On Resistance (Typical) (Ron) | 0.34 ohm |
On Resistance (Maximum) (Ron) | 0.7 ohm |
Off State Leakage Current (Maximum) (ILeak) | 1μA |
Over Current Protection | Nothing |
Turn On Time (Typical) | 1.3 ms |
Turn On Time (Maximum) | 5.0 ms |
Turn Off Time (Typical) | 0.1 ms |
Turn Off Time (Maximum) | 0.5 ms |
I/O Capacitance (Typical) (Ciso) | 0.8 pF |
I/O Capacitance (Maximum) (Ciso) | 1.5 pF |
Initial I/O Isolation Resistance (Minimum) (Riso) | 1,000 M ohm |
LED Current (IF) | Min.: 5 mA, Max.: 30 mA |
Load Voltage (VL) | Max.: 48 V |
Terminal Type | Surface-mount terminal |
Contact Arrangement | 1 Form A |
External Dimensions | |
Recommended Mounting Pad (Top View) | |
Load current | 1.0 A |
Junction temperature (Tj) | 125°C |
AQY Photomos Series 1 A 60 V 0.7 Ohm SMT 1 Channel Solid State Relay -SOP-4 | Future Electronics |
PHOTOMOS RELAY 60V 1A 1NO SMT | TTI Europe |
PhotoMOS-Signal-Relay, 1-Form-A, 60V/1,0 | RS |
Photomos Relay, 60V, 1A | Newark Electronics |
Relay SSR 50mA 1.5V DC-IN 1A 60V AC/DC-OUT 4-Pin SOP T/R | Avnet America |
PHOTOMOS RELAY, 60V, 1A | element14 |
RELAY OPTO AC/DC 60V 1.0A 4-SOP | Panasonic Electronic Components AQY212GSX | RS Americas |
Where can I find additional details, specifications and documents for a AQY212GSX?
Additional datasheets, footprints and schematics for AQY212GSX are listed on our Part Details page. You can also find images and similar parts to AQY212GSX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AQY212GSX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AQY212GSX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AQY212GSX fall under?
The AQY212GSX is listed under Relays & Contactors > Semiconductor Relays > PhotoMOS® > PhotoMOS GU SOP 1 Form A High Capacity (SOP4-pin type).
Can I view similar or alternative parts?
You can view similar parts to AQY212GSX when available in the PhotoMOS GU SOP 1 Form A High Capacity (SOP4-pin type) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AQY212GSX you can contact the distributor directly for product support, shipping queries etc.
Is the AQY212GSX RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AQY212GSX have stock available?
Authorised distributors including Future Electronics, TTI Europe, RS, Newark Electronics and Avnet America have stock available or on a lead time for AQY212GSX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AQY212GSX often in real-time on the comparison pages.
What if I can't find stock of AQY212GSX?
You can fill out our help required form which you can use to request a quote for AQY212GSX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.