Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.71
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.58
|
273
in stock
|
Buy Now | |
TTI Europe
from US$1.71
|
7,400
in stock
|
Buy Now | |
element14
from US$1.90
|
1,506
in stock
|
Buy Now | |
Farnell
from US$2.39
|
1,506
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$4.18
|
911
in stock
|
Buy Now | |
Future Electronics
from US$2.15
|
692
in stock
|
Buy Now | |
CoreStaff
from US$3.91
|
499
in stock
|
Buy Now | |
RS Americas
from US$3.41
|
351
in stock
|
Buy Now | |
Distrelec
from US$3.48
|
204
in stock
|
Buy Now | |
Avnet America
from US$2.84
|
100
in stock
|
Buy Now | |
Chip One Stop
from US$2.78
|
13
in stock
|
Buy Now | |
Newark Electronics
from US$1.98
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Package | SOP4 |
---|---|
Voltage Type | AC/DC |
Load Voltage [ VL ] (VL) | 60 V |
Continuous Load Current (IL) | Max.: 1.0 A |
I/O Isolation Voltage (Viso) | 1,500 Vrms |
Packing Quantity | Tube packing style |
Product Name | GU SOP 1 Form A High Capacity |
Type | GU |
LED Forward Current (IF) | 50 mA |
LED Reverse Voltage (VR) | 5 V |
Peak Forward Current (IFP) | 1 A |
Power Dissipation (Pin) | 75 mW |
Peak Load Current (Ipeak) | 3 A |
Power Dissipation (Pout) | 400 mW |
Total Power Dissipation (Pt) | 450 mW |
Ambient Temperature: Operating (Topr) | -40 to +85°C |
Ambient Temperature: Storage (Tstg) | -40 to +100°C |
LED Operate Current (Typical) | 1.1 mA |
LED Operate Current (Maximum) | 3 mA |
LED Turn Off Current (Minimum) | 0.3 mA |
LED Turn Off Current (Typical) | 1.0 mA |
LED Dropout Voltage (Typical) (VF) | 1.32 V |
LED Dropout Voltage (Maximum) (VF) | 1.5 V |
On Resistance (Typical) (Ron) | 0.34 ohm |
On Resistance (Maximum) (Ron) | 0.7 ohm |
Off State Leakage Current (Maximum) (ILeak) | 1μA |
Over Current Protection | Nothing |
Turn On Time (Typical) | 1.3 ms |
Turn On Time (Maximum) | 5.0 ms |
Turn Off Time (Typical) | 0.1 ms |
Turn Off Time (Maximum) | 0.5 ms |
I/O Capacitance (Typical) (Ciso) | 0.8 pF |
I/O Capacitance (Maximum) (Ciso) | 1.5 pF |
Initial I/O Isolation Resistance (Minimum) (Riso) | 1,000 M ohm |
LED Current (IF) | Min.: 5 mA, Max.: 30 mA |
Load Voltage (VL) | Max.: 48 V |
Terminal Type | Surface-mount terminal |
Contact Arrangement | 1 Form A |
External Dimensions | |
Recommended Mounting Pad (Top View) | |
Load current | 1.0 A |
Junction temperature (Tj) | 125°C |
Arrow Electronics United States Tel. 1-855-326-4757 | 2000 |
Master Electronics United States Tel. 1-888-473-5297 | 1360 |
Onlinecomponents.com United States Tel. 1-702-462-7300 | 1200 |
TTI Inc United States Tel. 1-800-225-5884 | 700 |
Digi-Key Electronics United States Tel. 1-800-344-4539 | 424 |
Newark, An Avnet Company United States Tel. 1-800-4-NEWARK | 78 |
Future Electronics Canada Tel. 1-514-694-7710 | 63 |
PHOTOMOS RELAY 60V 1A 1NO SMT | TTI Europe |
PHOTO MOSFET RELAY, 60V, 1A | element14 |
Relay: solid state | Transfer Multisort Elektronik |
AQY Photomos Series 1 A 60 V 0.7 Ohm SMT 1 Channel Solid State Relay -SOP-4 | Future Electronics |
Relay, Photo MOS, 1.0 A (Output), Load, 60 V (Output), Load, SO-4, PC Board | Panasonic Electronic Components AQY212GS | RS Americas |
Relay,SSR,Gen Purp,1A,60AC/DC,4 Pin | RS |
Panasonic PhotoMOS Relay PhotoMOS AQY, SOP-4, 1NO, 60V, 1A, SMD | Distrelec |
Relay SSR 50mA 1.5V DC-IN 1A 60V AC/DC-OUT 4-Pin SOP Tube | Avnet America |
Photomos Relay, 60V, 1A | Newark Electronics |
Where can I find additional details, specifications and documents for a AQY212GS?
Additional datasheets, footprints and schematics for AQY212GS are listed on our Part Details page. You can also find images and similar parts to AQY212GS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AQY212GS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AQY212GS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AQY212GS fall under?
The AQY212GS is listed under Relays & Contactors > Semiconductor Relays > PhotoMOS® > PhotoMOS GU SOP 1 Form A High Capacity (SOP4-pin type).
Can I view similar or alternative parts?
You can view similar parts to AQY212GS when available in the PhotoMOS GU SOP 1 Form A High Capacity (SOP4-pin type) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AQY212GS you can contact the distributor directly for product support, shipping queries etc.
Is the AQY212GS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AQY212GS have stock available?
Authorised distributors including TTI Europe, element14, Farnell, Transfer Multisort Elektronik and Future Electronics have stock available or on a lead time for AQY212GS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AQY212GS often in real-time on the comparison pages.
What if I can't find stock of AQY212GS?
You can fill out our help required form which you can use to request a quote for AQY212GS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.