Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.50
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.71
|
366
in stock
|
Buy Now | |
RS Americas
from US$5.18
|
354
in stock
|
Buy Now | |
CoreStaff
from US$3.19
|
154
in stock
|
Buy Now | |
Schukat Electronic
from US$2.96
|
65
in stock
|
Buy Now | |
element14
from US$3.58
|
25
in stock
|
Buy Now | |
Farnell
from US$3.36
|
25
in stock
|
Buy Now | |
Future Electronics
from US$3.37
|
8
in stock
|
Buy Now | |
Avnet Abacus
-
|
900
in stock
|
Buy Now | |
Newark Electronics
from US$3.04
|
-
|
Buy Now | |
Avnet America
from US$1.50
|
-
|
Buy Now | |
TTI Europe
from US$1.87
|
-
|
Buy Now |
Package | DIP4 |
---|---|
Voltage Type | AC/DC |
Load Voltage [ VL ] (VL) | 60 V |
Continuous Load Current (IL) | Max.: 1.1 A |
I/O Isolation Voltage (Viso) | 5,000 Vrms |
Terminal Type | Surface-mount terminal |
Packing Quantity | Tube packing style |
Product Name | GU 1 Form A High Capacity |
Type | GU |
LED Forward Current (IF) | 50 mA |
LED Reverse Voltage (VR) | 5 V |
Peak Forward Current (IFP) | 1 A |
Power Dissipation (Pin) | 75 mW |
Peak Load Current (Ipeak) | 3.0 A |
Power Dissipation (Pout) | 500 mW |
Total Power Dissipation (Pt) | 550 mW |
Ambient Temperature: Operating (Topr) | -40 to +85°C |
Ambient Temperature: Storage (Tstg) | -40 to +100°C |
LED Operate Current (Typical) | 1.1 mA |
LED Operate Current (Maximum) | 3 mA |
LED Turn Off Current (Minimum) | 0.3 mA |
LED Turn Off Current (Typical) | 1.0 mA |
LED Dropout Voltage (Typical) (VF) | 1.32 V |
LED Dropout Voltage (Maximum) (VF) | 1.5 V |
On Resistance (Typical) (Ron) | 0.34 ohm |
On Resistance (Maximum) (Ron) | 0.7 ohm |
Off State Leakage Current (Maximum) (ILeak) | 1μA |
Over Current Protection | Nothing |
Turn On Time (Typical) | 1.3 ms |
Turn On Time (Maximum) | 5.0 ms |
Turn Off Time (Typical) | 0.1 ms |
Turn Off Time (Maximum) | 0.5 ms |
I/O Capacitance (Typical) (Ciso) | 0.8 pF |
I/O Capacitance (Maximum) (Ciso) | 1.5 pF |
Initial I/O Isolation Resistance (Minimum) (Riso) | 1,000 M ohm |
LED Current (IF) | Min.: 5 mA, Max.: 30 mA |
Load Voltage (VL) | Max.: 48 V |
Contact Arrangement | 1 Form A |
External Dimensions | |
Recommended Mounting Pad (Top View) | |
Load current | 1.1 A |
Junction temperature (Tj) | 125°C |
TTI Inc United States Tel. 1-800-225-5884 | 1000 |
Master Electronics United States Tel. 1-888-473-5297 | 595 |
Onlinecomponents.com United States Tel. 1-702-462-7300 | 525 |
Arrow Electronics United States Tel. 1-855-326-4757 | 393 |
Digi-Key Electronics United States Tel. 1-800-344-4539 | 15 |
Mouser Electronics Inc. United States Tel. 1-800-346-6873 | 5 |
Future Electronics Canada Tel. 1-514-694-7710 | 3 |
Relay,SSR,Control,1.1A,60AC/DC,SMD Mnt | RS |
Relay | RS Americas |
MOSFET Photo Rel. 5kV 60V 1,1A DIP4 | Schukat Electronic |
RELAY, MOSFET, SPST-NO, 1.1A, 60V, SMD | element14 |
AQY Photomos Series 1.1 A 60 V 0.7 Ohm SMT 1 Channel Solid State Relay -DIP-4 | Future Electronics |
Relay SSR 50mA 1.5V DC-IN 1.1A 60V AC/DC-OUT 4-Pin PDIP SMD Tube | Avnet Abacus |
Photomos Relay, 60V, 1.1A | Newark Electronics |
PHOTOMOS RELAY 60V 1.1A 1NO SM | TTI Europe |
Where can I find additional details, specifications and documents for a AQY212GHA?
Additional datasheets, footprints and schematics for AQY212GHA are listed on our Part Details page. You can also find images and similar parts to AQY212GHA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AQY212GHA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AQY212GHA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AQY212GHA fall under?
The AQY212GHA is listed under Relays & Contactors > Semiconductor Relays > PhotoMOS® > PhotoMOS GU 1 Form A High Capacity.
Can I view similar or alternative parts?
You can view similar parts to AQY212GHA when available in the PhotoMOS GU 1 Form A High Capacity range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AQY212GHA you can contact the distributor directly for product support, shipping queries etc.
Is the AQY212GHA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AQY212GHA have stock available?
Authorised distributors including RS, RS Americas, CoreStaff, Schukat Electronic and element14 have stock available or on a lead time for AQY212GHA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AQY212GHA often in real-time on the comparison pages.
What if I can't find stock of AQY212GHA?
You can fill out our help required form which you can use to request a quote for AQY212GHA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.