Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.84
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.98
|
1,344
in stock
|
Buy Now | |
Newark Electronics
from US$3.73
|
1,344
in stock
|
Buy Now | |
element14
from US$4.16
|
1,344
in stock
|
Buy Now | |
CoreStaff
from US$4.05
|
400
in stock
|
Buy Now | |
RS
from US$4.92
|
226
in stock
|
Buy Now | |
Schukat Electronic
from US$4.44
|
95
in stock
|
Buy Now | |
Rapid Electronics
from US$6.45
|
2
in stock
|
Buy Now | |
Chip One Stop
from US$6.24
|
2
in stock
|
Buy Now | |
Future Electronics
from US$3.67
|
-
|
Buy Now | |
Avnet America
from US$2.84
|
-
|
Buy Now | |
RS Americas
from US$4.80
|
-
|
Buy Now | |
TTI Europe
from US$3.53
|
-
|
Buy Now |
Package | SOP4 |
---|---|
Voltage Type | AC/DC |
Load Voltage [ VL ] (VL) | 60 V |
Continuous Load Current (IL) | Max.: 1.25 A |
I/O Isolation Voltage (Viso) | 1,500 Vrms |
Packing Quantity | Tube packing style |
Product Name | GU SOP 1 Form A High Capacity |
Type | GU |
LED Forward Current (IF) | 50 mA |
LED Reverse Voltage (VR) | 5 V |
Peak Forward Current (IFP) | 1 A |
Power Dissipation (Pin) | 75 mW |
Peak Load Current (Ipeak) | 3 A |
Power Dissipation (Pout) | 400 mW |
Total Power Dissipation (Pt) | 450 mW |
Ambient Temperature: Operating (Topr) | -40 to +85°C |
Ambient Temperature: Storage (Tstg) | -40 to +100°C |
LED Operate Current (Typical) | 1.1 mA |
LED Operate Current (Maximum) | 3 mA |
LED Turn Off Current (Minimum) | 0.3 mA |
LED Turn Off Current (Typical) | 1.0 mA |
LED Dropout Voltage (Typical) (VF) | 1.32 V |
LED Dropout Voltage (Maximum) (VF) | 1.5 V |
On Resistance (Typical) (Ron) | 0.2 ohm |
On Resistance (Maximum) (Ron) | 0.5 ohm |
Off State Leakage Current (Maximum) (ILeak) | 1μA |
Over Current Protection | Nothing |
Turn On Time (Typical) | 1.3 ms |
Turn On Time (Maximum) | 5.0 ms |
Turn Off Time (Typical) | 0.1 ms |
Turn Off Time (Maximum) | 0.5 ms |
I/O Capacitance (Typical) (Ciso) | 0.8 pF |
I/O Capacitance (Maximum) (Ciso) | 1.5 pF |
Initial I/O Isolation Resistance (Minimum) (Riso) | 1,000 M ohm |
Maximum Switching Frequency | 5 cps |
LED Current (IF) | Min.: 5 mA, Max.: 30 mA |
Load Voltage (VL) | Max.: 48 V |
Terminal Type | Surface-mount terminal |
Contact Arrangement | 1 Form A |
External Dimensions | |
Recommended Mounting Pad (Top View) | |
Load current | 1.25 A |
Junction temperature (Tj) | 125°C |
Mosfet Relay, 60 V, 1.25 A, 0.5 Ohm, Spst-No Rohs Compliant: Yes |Panasonic AQY212G2S | Newark Electronics |
PHOTO MOSFET RELAY, 60V, 1.25A | element14 |
PhotoMOS-Signal-Relay, 1-Form-A, 60V/1,2 | RS |
MOSFET Photo Rel. 1,5kV 60V 1,25A SOP4 | Schukat Electronic |
AQY Photomos Series 1.25 A 60 V 0.5 Ohm SMT 1 Channel Solid State Relay -SOP-4 | Future Electronics |
Relay SSR 50mA 1.5V DC-IN 1.25A 60V AC/DC-OUT 4-Pin SOP Tube | Avnet America |
RELAY OPTO AC/DC SPST 4-SOP | Panasonic Electronic Components AQY212G2S | RS Americas |
PHOTOMOS SIGNAL RELAY 60V SOP | TTI Europe |
Where can I find additional details, specifications and documents for a AQY212G2S?
Additional datasheets, footprints and schematics for AQY212G2S are listed on our Part Details page. You can also find images and similar parts to AQY212G2S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AQY212G2S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AQY212G2S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AQY212G2S fall under?
The AQY212G2S is listed under Relays & Contactors > Semiconductor Relays > PhotoMOS® > PhotoMOS GU SOP 1 Form A High Capacity (SOP4-pin type).
Can I view similar or alternative parts?
You can view similar parts to AQY212G2S when available in the PhotoMOS GU SOP 1 Form A High Capacity (SOP4-pin type) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AQY212G2S you can contact the distributor directly for product support, shipping queries etc.
Is the AQY212G2S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AQY212G2S have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, CoreStaff and RS have stock available or on a lead time for AQY212G2S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AQY212G2S often in real-time on the comparison pages.
What if I can't find stock of AQY212G2S?
You can fill out our help required form which you can use to request a quote for AQY212G2S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.