Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Package | SOP4 |
---|---|
Load Voltage [ VL ] (VL) | 60 V |
Continuous Load Current (IL) | Max.: 1.25 A |
I/O Isolation Voltage (Viso) | 500 Vrms |
Packing Quantity | Tape and reel packing style (X) |
Product Name | GU SOP 1 Form A High Capacity Voltage-sensitive |
Type | GU |
Voltage Type | AC/DC |
Input Voltage (VIN) | Min.: 4.5 V, Max.: 5.5 V |
Input Reverse Voltage (VRIN) | 5 V |
Power Dissipation (Pin) | 65 mW |
Peak Load Current (Ipeak) | 3 A |
Power Dissipation (Pout) | 400 mW |
Total Power Dissipation (Pt) | 450 mW |
Ambient Temperature: Operating (Topr) | -40 to +85°C |
Ambient Temperature: Storage (Tstg) | -40 to +100°C |
Operate Voltage (Typical) (VFon) | 1.4 V |
Operate Voltage (Maximum) (VFon) | 4 V |
Turn Off Voltage (Minimum) (VFoff) | 0.8 V |
Turn Off Voltage (Typical) (VFoff) | 1.4 V |
Input Current (Typical) (IIN) | 8.5 mA |
On Resistance (Typical) (Ron) | 0.2 ohm |
On Resistance (Maximum) (Ron) | 0.5 ohm |
Off State Leakage Current (Maximum) (ILeak) | 1ÎĽA |
Over Current Protection | Nothing |
Turn On Time (Typical) | 0.7 ms |
Turn On Time (Maximum) | 5 ms |
Turn Off Time (Typical) | 0.1 ms |
Turn Off Time (Maximum) | 0.5 ms |
I/O Capacitance (Typical) (Ciso) | 0.8 pF |
I/O Capacitance (Maximum) (Ciso) | 1.5 pF |
Initial I/O Isolation Resistance (Minimum) (Riso) | 1,000 M ohm |
Maximum Switching Frequency | 5 cps |
Load Voltage (VL) | Max.: 48 V |
Terminal Type | Surface-mount terminal |
Contact Arrangement | 1 Form A |
External Dimensions | |
Recommended Mounting Pad (Top View) | |
Load current | 1.25 A |
Junction temperature (Tj) | 125°C |
AQY Series SPST 1.25 A 60 V 0.5 O Surface Mount Solid State Relay - SOP-4 | Future Electronics |
P-MOS Relay (Voltage-sensitive Type) | Panasonic Electronic Components AQY212FG2SX | RS Americas |
MOSFET RELAY, SPST-NO, 1.25A, 60V, SMD | element14 |
Mosfet Relay, Spst-No, 1.25A, 60V, Smd | Newark Electronics |
Relay SSR 8.5mA 5.5V DC-IN 1.25A 60V AC/DC-OUT 4-Pin SOP T/R | Avnet Abacus |
Where can I find additional details, specifications and documents for a AQY212FG2SX?
Additional datasheets, footprints and schematics for AQY212FG2SX are listed on our Part Details page. You can also find images and similar parts to AQY212FG2SX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AQY212FG2SX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AQY212FG2SX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AQY212FG2SX fall under?
The AQY212FG2SX is listed under Relays & Contactors > Semiconductor Relays > PhotoMOS® > PhotoMOS GU SOP 1 Form A High Capacity Voltage-sensitive.
Can I view similar or alternative parts?
You can view similar parts to AQY212FG2SX when available in the PhotoMOS GU SOP 1 Form A High Capacity Voltage-sensitive range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AQY212FG2SX you can contact the distributor directly for product support, shipping queries etc.
Is the AQY212FG2SX RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AQY212FG2SX have stock available?
Authorised distributors including Future Electronics, RS Americas, element14, Farnell and Newark Electronics have stock available or on a lead time for AQY212FG2SX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AQY212FG2SX often in real-time on the comparison pages.
What if I can't find stock of AQY212FG2SX?
You can fill out our help required form which you can use to request a quote for AQY212FG2SX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.