Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Package | SOP4 |
---|---|
Load Voltage [ VL ] (VL) | 60 V |
Continuous Load Current (IL) | Max.: 1.25 A |
I/O Isolation Voltage (Viso) | 500 Vrms |
Packing Quantity | Tube packing style |
Product Name | GU SOP 1 Form A High Capacity Voltage-sensitive |
Type | GU |
Voltage Type | AC/DC |
Input Voltage (VIN) | Min.: 4.5 V, Max.: 5.5 V |
Input Reverse Voltage (VRIN) | 5 V |
Power Dissipation (Pin) | 65 mW |
Peak Load Current (Ipeak) | 3 A |
Power Dissipation (Pout) | 400 mW |
Total Power Dissipation (Pt) | 450 mW |
Ambient Temperature: Operating (Topr) | -40 to +85°C |
Ambient Temperature: Storage (Tstg) | -40 to +100°C |
Operate Voltage (Typical) (VFon) | 1.4 V |
Operate Voltage (Maximum) (VFon) | 4 V |
Turn Off Voltage (Minimum) (VFoff) | 0.8 V |
Turn Off Voltage (Typical) (VFoff) | 1.4 V |
Input Current (Typical) (IIN) | 8.5 mA |
On Resistance (Typical) (Ron) | 0.2 ohm |
On Resistance (Maximum) (Ron) | 0.5 ohm |
Off State Leakage Current (Maximum) (ILeak) | 1ÎĽA |
Over Current Protection | Nothing |
Turn On Time (Typical) | 0.7 ms |
Turn On Time (Maximum) | 5 ms |
Turn Off Time (Typical) | 0.1 ms |
Turn Off Time (Maximum) | 0.5 ms |
I/O Capacitance (Typical) (Ciso) | 0.8 pF |
I/O Capacitance (Maximum) (Ciso) | 1.5 pF |
Initial I/O Isolation Resistance (Minimum) (Riso) | 1,000 M ohm |
Maximum Switching Frequency | 5 cps |
Load Voltage (VL) | Max.: 48 V |
Terminal Type | Surface-mount terminal |
Contact Arrangement | 1 Form A |
External Dimensions | |
Recommended Mounting Pad (Top View) | |
Load current | 1.25 A |
Junction temperature (Tj) | 125°C |
Digi-Key Electronics United States Tel. 1-800-344-4539 | 1498 |
Arrow Electronics United States Tel. 1-855-326-4757 | 1400 |
TTI Inc United States Tel. 1-800-225-5884 | 1300 |
Mouser Electronics Inc. United States Tel. 1-800-346-6873 | 662 |
Master Electronics United States Tel. 1-888-473-5297 | 91 |
Onlinecomponents.com United States Tel. 1-702-462-7300 | 81 |
Newark, An Avnet Company United States Tel. 1-800-4-NEWARK | 48 |
Future Electronics Canada Tel. 1-514-694-7710 | 4 |
PhotoMOS-Signal-Relay, 1-Form-A, 60V/1,2 | RS |
MOSFET RELAY, SPST-NO, 1.25A, 60V, SMD | element14 |
Ssr, Photo Mosfet, 60V, 1.25A | Newark Electronics |
SPST-NO Solid State Relay Smnt Smnt, AC/DC PhotoMOS, 1.25 A, 6 V | Panasonic Electronic Components AQY212FG2S | RS Americas |
PHOTOMOS SIGNAL RELAY 60V SMD | TTI Europe |
Where can I find additional details, specifications and documents for a AQY212FG2S?
Additional datasheets, footprints and schematics for AQY212FG2S are listed on our Part Details page. You can also find images and similar parts to AQY212FG2S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AQY212FG2S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AQY212FG2S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AQY212FG2S fall under?
The AQY212FG2S is listed under Relays & Contactors > Semiconductor Relays > PhotoMOS® > PhotoMOS GU SOP 1 Form A High Capacity Voltage-sensitive.
Can I view similar or alternative parts?
You can view similar parts to AQY212FG2S when available in the PhotoMOS GU SOP 1 Form A High Capacity Voltage-sensitive range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AQY212FG2S you can contact the distributor directly for product support, shipping queries etc.
Is the AQY212FG2S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AQY212FG2S have stock available?
Authorised distributors including RS, element14, Farnell, Newark Electronics and RS Americas have stock available or on a lead time for AQY212FG2S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AQY212FG2S often in real-time on the comparison pages.
What if I can't find stock of AQY212FG2S?
You can fill out our help required form which you can use to request a quote for AQY212FG2S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.