Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.90
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$1.28
|
9,000
in stock
|
Buy Now | |
TTI Europe
from US$0.90
|
15,000
in stock
|
Buy Now | |
Newark Electronics
from US$1.17
|
3,089
in stock
|
Buy Now | |
element14
from US$1.20
|
3,089
in stock
|
Buy Now | |
Farnell
from US$3.64
|
3,089
in stock
|
Buy Now | |
RS
from US$1.51
|
2,134
in stock
|
Buy Now | |
Micros
from US$1.05
|
100
in stock
|
Buy Now | |
Schukat Electronic
from US$1.14
|
30
in stock
|
Buy Now | |
Avnet America
from US$1.03
|
-
|
Buy Now | |
RS Americas
from US$4.06
|
-
|
Buy Now |
Package | DIP4 |
---|---|
Voltage Type | AC/DC |
Load Voltage [ VL ] (VL) | 60 V |
Continuous Load Current (IL) | Max.: 0.55 A |
I/O Isolation Voltage (Viso) | 5,000 Vrms |
Terminal Type | Surface-mount terminal |
Packing Quantity | Tape and reel packing style (X) |
Product Name | GE 1 Form A |
Type | GE |
LED Forward Current (IF) | 50 mA |
LED Reverse Voltage (VR) | 5 V |
Peak Forward Current (IFP) | 1 A |
Power Dissipation (Pin) | 75 mW |
Peak Load Current (Ipeak) | 1.5 A |
Power Dissipation (Pout) | 500 mW |
Total Power Dissipation (Pt) | 550 mW |
Ambient Temperature: Operating (Topr) | -40 to +85°C |
Ambient Temperature: Storage (Tstg) | -40 to +100°C |
LED Operate Current (Typical) | 1.2 mA |
LED Operate Current (Maximum) | 3.0 mA |
LED Turn Off Current (Minimum) | 0.4 mA |
LED Turn Off Current (Typical) | 1.1 mA |
LED Dropout Voltage (Typical) (VF) | 1.25 V |
LED Dropout Voltage (Maximum) (VF) | 1.5 V |
On Resistance (Typical) (Ron) | 0.85 ohm |
On Resistance (Maximum) (Ron) | 2.5 ohm |
Off State Leakage Current (Maximum) (ILeak) | 1μA |
Over Current Protection | Nothing |
Turn On Time (Typical) | 1 ms |
Turn On Time (Maximum) | 4 ms |
Turn Off Time (Typical) | 0.05 ms |
Turn Off Time (Maximum) | 1.0 ms |
I/O Capacitance (Typical) (Ciso) | 0.8 pF |
I/O Capacitance (Maximum) (Ciso) | 1.5 pF |
Initial I/O Isolation Resistance (Minimum) (Riso) | 1,000 M ohm |
LED Current (IF) | Min.: 5 mA, Max.: 30 mA |
Load Voltage (VL) | Max.: 48 V |
Contact Arrangement | 1 Form A |
External Dimensions | |
Recommended Mounting Pad (Top View) | |
Load current | 550 mA |
Junction temperature (Tj) | 125°C |
PHOTOMOS RELAY 60V 0.55A SMT | TTI Europe |
PhotoMOS Relay | Future Electronics |
S.s.mosfet Rly, Spst, 60V, 0.55A, Smd Rohs Compliant: Yes |Panasonic AQY212EHAX | Newark Electronics |
S.S.MOSFET RLY, SPST, 60V, 0.55A, SMD | element14 |
PhotoMOS-Signal-Relay, 1-Form-A, 60V/0,5 | RS |
60V | Micros |
MOSFET Photo Rel. 5kV 60V 0,55 DIP4 | Schukat Electronic |
Relay SSR 50mA 1.5V DC-IN 550mA 60V AC/DC-OUT 4-Pin DIP SMD T/R | Avnet America |
PhotoMOSPhotoMOS GE 1 Form A (DIP4-pin type) | Panasonic Electronic Components AQY212EHAX | RS Americas |
Where can I find additional details, specifications and documents for a AQY212EHAX?
Additional datasheets, footprints and schematics for AQY212EHAX are listed on our Part Details page. You can also find images and similar parts to AQY212EHAX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AQY212EHAX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AQY212EHAX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AQY212EHAX fall under?
The AQY212EHAX is listed under Relays & Contactors > Semiconductor Relays > PhotoMOS® > PhotoMOS GE 1 Form A (DIP4-pin type).
Can I view similar or alternative parts?
You can view similar parts to AQY212EHAX when available in the PhotoMOS GE 1 Form A (DIP4-pin type) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AQY212EHAX you can contact the distributor directly for product support, shipping queries etc.
Is the AQY212EHAX RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AQY212EHAX have stock available?
Authorised distributors including TTI Europe, Future Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for AQY212EHAX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AQY212EHAX often in real-time on the comparison pages.
What if I can't find stock of AQY212EHAX?
You can fill out our help required form which you can use to request a quote for AQY212EHAX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.