Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.92
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.59
|
1,299
in stock
|
Buy Now | |
TTI Europe
from US$0.94
|
17,100
in stock
|
Buy Now | |
Future Electronics
from US$0.98
|
8,900
in stock
|
Buy Now | |
Schukat Electronic
from US$1.21
|
2,890
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.41
|
691
in stock
|
Buy Now | |
Newark Electronics
from US$1.33
|
184
in stock
|
Buy Now | |
element14
from US$1.44
|
184
in stock
|
Buy Now | |
Farnell
from US$1.35
|
184
in stock
|
Buy Now | |
CoreStaff
from US$2.36
|
10
in stock
|
Buy Now | |
Avnet America
from US$0.92
|
-
|
Buy Now | |
RS Americas
from US$3.37
|
-
|
Buy Now | |
Distrelec
from US$1.41
|
-
|
Buy Now |
Package | DIP4 |
---|---|
Voltage Type | AC/DC |
Load Voltage [ VL ] (VL) | 60 V |
Continuous Load Current (IL) | Max.: 0.55 A |
I/O Isolation Voltage (Viso) | 5,000 Vrms |
Terminal Type | Through hole terminal |
Packing Quantity | Tube packing style |
Product Name | GE 1 Form A |
Type | GE |
LED Forward Current (IF) | 50 mA |
LED Reverse Voltage (VR) | 5 V |
Peak Forward Current (IFP) | 1 A |
Power Dissipation (Pin) | 75 mW |
Peak Load Current (Ipeak) | 1.5 A |
Power Dissipation (Pout) | 500 mW |
Total Power Dissipation (Pt) | 550 mW |
Ambient Temperature: Operating (Topr) | -40 to +85°C |
Ambient Temperature: Storage (Tstg) | -40 to +100°C |
LED Operate Current (Typical) | 1.2 mA |
LED Operate Current (Maximum) | 3.0 mA |
LED Turn Off Current (Minimum) | 0.4 mA |
LED Turn Off Current (Typical) | 1.1 mA |
LED Dropout Voltage (Typical) (VF) | 1.25 V |
LED Dropout Voltage (Maximum) (VF) | 1.5 V |
On Resistance (Typical) (Ron) | 0.85 ohm |
On Resistance (Maximum) (Ron) | 2.5 ohm |
Off State Leakage Current (Maximum) (ILeak) | 1μA |
Over Current Protection | Nothing |
Turn On Time (Typical) | 1 ms |
Turn On Time (Maximum) | 4 ms |
Turn Off Time (Typical) | 0.05 ms |
Turn Off Time (Maximum) | 1.0 ms |
I/O Capacitance (Typical) (Ciso) | 0.8 pF |
I/O Capacitance (Maximum) (Ciso) | 1.5 pF |
Initial I/O Isolation Resistance (Minimum) (Riso) | 1,000 M ohm |
LED Current (IF) | Min.: 5 mA, Max.: 30 mA |
Load Voltage (VL) | Max.: 48 V |
Contact Arrangement | 1 Form A |
External Dimensions | |
PC Board Pattern (Bottom View) | |
Load current | 550 mA |
Junction temperature (Tj) | 125°C |
PHOTOMOS RELAY 60V .55A 1NO TH | TTI Europe |
AQY Photomos Series 550 mA 60 V 2.5 Ohm 1 Channel Solid State Relay - DIP-4 | Future Electronics |
MOSFET Phote Rel. 5kV 60V 0,55A DIP4 | Schukat Electronic |
PhotoMOS DIP4 relay,SPNO 60V 550mA | RS |
Relay: solid state | Transfer Multisort Elektronik |
Mosfet Relay, Spst-No, 0.55A, 60V, Tht Rohs Compliant: Yes |Panasonic AQY212EH | Newark Electronics |
MOSFET RELAY, SPST-NO, 0.55A, 60V, THT | element14 |
MOSFET Relay, SPST-NO (1 Form A), AC / DC, 60 V, 550 mA, DIP-4, Through Hole | Avnet America |
SPST-NO Solid State Relay Through Hole PCB Mount PhotoMOS, 550 mA, 1.5 V | Panasonic Electronic Components AQY212EH | RS Americas |
Panasonic PhotoMOS Relay PhotoMOS AQY, DIP-4, 1NO, 60V, 550mA, PCB | Distrelec |
Where can I find additional details, specifications and documents for a AQY212EH?
Additional datasheets, footprints and schematics for AQY212EH are listed on our Part Details page. You can also find images and similar parts to AQY212EH on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AQY212EH on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AQY212EH price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AQY212EH fall under?
The AQY212EH is listed under Relays & Contactors > Semiconductor Relays > PhotoMOS® > PhotoMOS GE 1 Form A (DIP4-pin type).
Can I view similar or alternative parts?
You can view similar parts to AQY212EH when available in the PhotoMOS GE 1 Form A (DIP4-pin type) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AQY212EH you can contact the distributor directly for product support, shipping queries etc.
Is the AQY212EH RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AQY212EH have stock available?
Authorised distributors including TTI Europe, Future Electronics, Schukat Electronic, RS and Transfer Multisort Elektronik have stock available or on a lead time for AQY212EH.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AQY212EH often in real-time on the comparison pages.
What if I can't find stock of AQY212EH?
You can fill out our help required form which you can use to request a quote for AQY212EH from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.