Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.75
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.64
|
1,696
in stock
|
Buy Now | |
element14
from US$2.17
|
482
in stock
|
Buy Now | |
Farnell
from US$2.47
|
472
in stock
|
Buy Now | |
Future Electronics
from US$2.53
|
398
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.47
|
46
in stock
|
Buy Now | |
Newark Electronics
from US$2.04
|
14
in stock
|
Buy Now | |
Avnet America
from US$1.75
|
-
|
Buy Now | |
RS Americas
from US$2.92
|
-
|
Buy Now | |
Distrelec
from US$2.33
|
-
|
Buy Now | |
TTI Europe
from US$1.85
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Package | DIP4 |
---|---|
Voltage Type | AC/DC |
Load Voltage [ VL ] (VL) | 30 V |
Continuous Load Current (IL) | Max.: 1 A |
I/O Isolation Voltage (Viso) | 5,000 Vrms |
Terminal Type | Through hole terminal |
Packing Quantity | Tube packing style |
Product Name | GE 1 Form A |
Type | GE |
LED Forward Current (IF) | 50 mA |
LED Reverse Voltage (VR) | 5 V |
Peak Forward Current (IFP) | 1 A |
Power Dissipation (Pin) | 75 mW |
Peak Load Current (Ipeak) | 3 A |
Power Dissipation (Pout) | 500 mW |
Total Power Dissipation (Pt) | 550 mW |
Ambient Temperature: Operating (Topr) | -40 to +85°C |
Ambient Temperature: Storage (Tstg) | -40 to +100°C |
LED Operate Current (Typical) | 1.2 mA |
LED Operate Current (Maximum) | 3.0 mA |
LED Turn Off Current (Minimum) | 0.4 mA |
LED Turn Off Current (Typical) | 1.1 mA |
LED Dropout Voltage (Typical) (VF) | 1.25 V |
LED Dropout Voltage (Maximum) (VF) | 1.5 V |
On Resistance (Typical) (Ron) | 0.25 ohm |
On Resistance (Maximum) (Ron) | 0.5 ohm |
Off State Leakage Current (Maximum) (ILeak) | 1μA |
Over Current Protection | Nothing |
Turn On Time (Typical) | 1.5 ms |
Turn On Time (Maximum) | 5 ms |
Turn Off Time (Typical) | 0.1 ms |
Turn Off Time (Maximum) | 1.0 ms |
I/O Capacitance (Typical) (Ciso) | 0.8 pF |
I/O Capacitance (Maximum) (Ciso) | 1.5 pF |
Initial I/O Isolation Resistance (Minimum) (Riso) | 1,000 M ohm |
LED Current (IF) | Min.: 5 mA, Max.: 30 mA |
Load Voltage (VL) | Max.: 24 V |
Contact Arrangement | 1 Form A |
External Dimensions | |
PC Board Pattern (Bottom View) | |
Load current | 1,000 mA |
Junction temperature (Tj) | 125°C |
PhotoMOS DIP4 relay,SPNO 30V 1A | RS |
S.S.MOSFET RLY, SPST-NO, 30V, 1A, THT | element14 |
AQY Photomos Series 1 A 30 V 0.5 Ohm 1 Channel Solid State Relay - DIP-4 | Future Electronics |
Relay: solid state | Transfer Multisort Elektronik |
Ssr Mosfet, Spst-No, 1A, 1.2Ma, 30V | Newark Electronics |
Relay SSR 50mA 1.5V DC-IN 1A 30V AC/DC-OUT 4-Pin PDIP Tube | Avnet America |
SPST-NO Solid State Relay Through Hole PCB Mount PhotoMOS, 1000 mA, 1.5 V | Panasonic Electronic Components AQY211EH | RS Americas |
Panasonic PhotoMOS Relay PhotoMOS AQY, DIP-4, 1NO, 30V, 1A, PCB | Distrelec |
PHOTOMOS RELAY 30V 1A 1NO THT | TTI Europe |
Where can I find additional details, specifications and documents for a AQY211EH?
Additional datasheets, footprints and schematics for AQY211EH are listed on our Part Details page. You can also find images and similar parts to AQY211EH on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AQY211EH on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AQY211EH price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AQY211EH fall under?
The AQY211EH is listed under Relays & Contactors > Semiconductor Relays > PhotoMOS® > PhotoMOS GE 1 Form A (DIP4-pin type).
Can I view similar or alternative parts?
You can view similar parts to AQY211EH when available in the PhotoMOS GE 1 Form A (DIP4-pin type) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AQY211EH you can contact the distributor directly for product support, shipping queries etc.
Is the AQY211EH RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AQY211EH have stock available?
Authorised distributors including RS, element14, Farnell, Future Electronics and Transfer Multisort Elektronik have stock available or on a lead time for AQY211EH.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AQY211EH often in real-time on the comparison pages.
What if I can't find stock of AQY211EH?
You can fill out our help required form which you can use to request a quote for AQY211EH from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.