Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.23
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.63
|
838
in stock
|
Buy Now | |
Newark Electronics
from US$4.26
|
838
in stock
|
Buy Now | |
element14
from US$3.85
|
838
in stock
|
Buy Now | |
Future Electronics
from US$1.75
|
-
|
Buy Now | |
Avnet America
from US$1.23
|
-
|
Buy Now | |
RS Americas
from US$5.78
|
-
|
Buy Now | |
TTI Europe
from US$3.49
|
-
|
Buy Now |
Package | SOP4 |
---|---|
Voltage Type | AC/DC |
Load Voltage [ VL ] (VL) | 350 V |
Continuous Load Current (IL) | Max.: 0.12 A |
I/O Isolation Voltage (Viso) | 1,500 Vrms |
Packing Quantity | Tape and reel packing style (X) |
Product Name | GU SOP 1 Form A Current Limiting |
Type | GU |
LED Forward Current (IF) | 50 mA |
LED Reverse Voltage (VR) | 5 V |
Peak Forward Current (IFP) | 1 A |
Power Dissipation (Pin) | 75 mW |
Power Dissipation (Pout) | 400 mW |
Total Power Dissipation (Pt) | 450 mW |
Ambient Temperature: Operating (Topr) | -40 to +85°C |
Ambient Temperature: Storage (Tstg) | -40 to +100°C |
LED Operate Current (Typical) | 1.2 mA |
LED Operate Current (Maximum) | 3 mA |
LED Turn Off Current (Minimum) | 0.4 mA |
LED Turn Off Current (Typical) | 1.1 mA |
LED Dropout Voltage (Typical) (VF) | 1.25 V |
LED Dropout Voltage (Maximum) (VF) | 1.5 V |
On Resistance (Typical) (Ron) | 20 ohm |
On Resistance (Maximum) (Ron) | 25 ohm |
Off State Leakage Current (Maximum) (ILeak) | 1μA |
Over Current Protection | With current limiting |
Current Limit (Typical) | 0.18 A |
Turn On Time (Typical) | 0.5 ms |
Turn On Time (Maximum) | 2 ms |
Turn Off Time (Typical) | 0.08 ms |
Turn Off Time (Maximum) | 1 ms |
I/O Capacitance (Typical) (Ciso) | 0.8 pF |
I/O Capacitance (Maximum) (Ciso) | 1.5 pF |
Initial I/O Isolation Resistance (Minimum) (Riso) | 1,000 M ohm |
LED Current (IF) | Min.: 5 mA, Max.: 30 mA |
Load Voltage (VL) | Max.: 280 V |
Terminal Type | Surface-mount terminal |
Contact Arrangement | 1 Form A |
External Dimensions | |
Recommended Mounting Pad (Top View) | |
Load current | 120 mA |
Junction temperature (Tj) | 125°C |
Mosfet Relay, Spst, 0.12A, 350V, Sop-4 Rohs Compliant: Yes |Panasonic AQY210LSX | Newark Electronics |
MOSFET RELAY, SPST, 0.12A, 350V, SOP-4 | element14 |
AQY Photomos Series 0.12 A 350 V 25 Ohm SMT 1 Channel Solid State Relay -SOP-4 | Future Electronics |
Relay SSR 3mA 1.5V DC-IN 120mA 350V AC/DC-OUT 4-Pin SOP Surface Mount T/R | Avnet America |
PhotoMOSPhotoMOS GU SOP 1 Form A Current Limit | Panasonic Electronic Components AQY210LSX | RS Americas |
PHOTOMOS RELAY 350V .12A 1NO | TTI Europe |
Where can I find additional details, specifications and documents for a AQY210LSX?
Additional datasheets, footprints and schematics for AQY210LSX are listed on our Part Details page. You can also find images and similar parts to AQY210LSX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AQY210LSX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AQY210LSX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AQY210LSX fall under?
The AQY210LSX is listed under Relays & Contactors > Semiconductor Relays > PhotoMOS® > PhotoMOS GU SOP 1 Form A Current Limiting.
Can I view similar or alternative parts?
You can view similar parts to AQY210LSX when available in the PhotoMOS GU SOP 1 Form A Current Limiting range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AQY210LSX you can contact the distributor directly for product support, shipping queries etc.
Is the AQY210LSX RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AQY210LSX have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for AQY210LSX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AQY210LSX often in real-time on the comparison pages.
What if I can't find stock of AQY210LSX?
You can fill out our help required form which you can use to request a quote for AQY210LSX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.