Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Package | SOP4 |
---|---|
Voltage Type | AC/DC |
Load Voltage [ VL ] (VL) | 350 V |
Continuous Load Current (IL) | Max.: 0.12 A |
I/O Isolation Voltage (Viso) | 1,500 Vrms |
Packing Quantity | Tape and reel packing style (Z) |
Product Name | GU SOP 1 Form A Short Circuit Protection |
Type | GU |
LED Forward Current (IF) | 50 mA |
LED Reverse Voltage (VR) | 5 V |
Peak Forward Current (IFP) | 1 A |
Power Dissipation (Pin) | 75 mW |
Power Dissipation (Pout) | 400 mW |
Total Power Dissipation (Pt) | 450 mW |
Ambient Temperature: Operating (Topr) | -40 to +85°C |
Ambient Temperature: Storage (Tstg) | -40 to +100°C |
LED Operate Current (Typical) | 1.1 mA |
LED Operate Current (Maximum) | 3.0 mA |
LED Turn Off Current (Minimum) | 0.3 mA |
LED Turn Off Current (Typical) | 1.0 mA |
LED Dropout Voltage (Typical) (VF) | 1.13 V |
LED Dropout Voltage (Maximum) (VF) | 1.5 V |
On Resistance (Typical) (Ron) | 23.5 ohm |
On Resistance (Maximum) (Ron) | 35 ohm |
Off State Leakage Current (Maximum) (ILeak) | 1ÎĽA |
Over Current Protection | With short circuit protecting |
Over Current Protection: Cut Off Current (Minimum) (IShut) | 160 mA |
Over Current Protection: Cut Off Current (Typical) (IShut) | 200 mA |
Over Current Protection: Detection Time (Typical) (TShut) | 50ÎĽs |
Over Current Protection: Cut Off Current (Maximum) (IShut) | 240 mA |
Turn On Time (Typical) | 0.7 ms |
Turn On Time (Maximum) | 2 ms |
Turn Off Time (Typical) | 0.07 ms |
Turn Off Time (Maximum) | 1 ms |
I/O Capacitance (Maximum) (Ciso) | 1.5 pF |
I/O Capacitance (Typical) (Ciso) | 0.8 pF |
Initial I/O Isolation Resistance (Minimum) (Riso) | 1,000 M ohm |
LED Current (IF) | Min.: 5 mA, Max.: 30 mA |
Load Voltage (VL) | Max.: 280 V |
Terminal Type | Surface-mount terminal |
Contact Arrangement | 1 Form A |
External Dimensions | |
Recommended Mounting Pad (Top View) | |
Load current | 120 mA |
Junction temperature (Tj) | 125°C |
AQY Photomos Series 0.12 A 350 V 35 Ohm SMT 1 Channel Solid State Relay -SOP-4 | Future Electronics |
Mosfet Relay, Spst-No, 0.12A/350V, Sop-4 Rohs Compliant: Yes |Panasonic AQY210KSZ | Newark Electronics |
Relay SSR 50mA 1.5V DC-IN 0.12A 350V AC/DC-OUT 4-Pin SOP T/R | Avnet America |
PhotoMOSPhotoMOS GU SOP 1 Form A Short Circ Prot | Panasonic Electronic Components AQY210KSZ | RS Americas |
PHOTOMOS RELAY 350V .12A 1NO | TTI Europe |
Where can I find additional details, specifications and documents for a AQY210KSZ?
Additional datasheets, footprints and schematics for AQY210KSZ are listed on our Part Details page. You can also find images and similar parts to AQY210KSZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AQY210KSZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AQY210KSZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AQY210KSZ fall under?
The AQY210KSZ is listed under Relays & Contactors > Semiconductor Relays > PhotoMOS® > PhotoMOS GU SOP 1 Form A Short Circuit Protection.
Can I view similar or alternative parts?
You can view similar parts to AQY210KSZ when available in the PhotoMOS GU SOP 1 Form A Short Circuit Protection range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AQY210KSZ you can contact the distributor directly for product support, shipping queries etc.
Is the AQY210KSZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AQY210KSZ have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for AQY210KSZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AQY210KSZ often in real-time on the comparison pages.
What if I can't find stock of AQY210KSZ?
You can fill out our help required form which you can use to request a quote for AQY210KSZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.