Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.86
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.24
|
1,534
in stock
|
Buy Now | |
TTI Europe
from US$0.95
|
9,000
in stock
|
Buy Now | |
Avnet America
from US$0.86
|
5,000
in stock
|
Buy Now | |
Future Electronics
from US$1.53
|
3,000
in stock
|
Buy Now | |
Newark Electronics
from US$1.96
|
1,534
in stock
|
Buy Now | |
element14
from US$2.07
|
1,534
in stock
|
Buy Now | |
RS
from US$1.76
|
976
in stock
|
Buy Now | |
RS Americas
from US$2.37
|
-
|
Buy Now |
Package | DIP4 |
---|---|
Voltage Type | AC/DC |
Load Voltage [ VL ] (VL) | 350 V |
Continuous Load Current (IL) | Max.: 0.13 A |
I/O Isolation Voltage (Viso) | 5,000 Vrms |
Terminal Type | Surface-mount terminal |
Packing Quantity | Tape and reel packing style (X) |
Product Name | GE 1 Form A |
Type | GE |
LED Forward Current (IF) | 50 mA |
LED Reverse Voltage (VR) | 5 V |
Peak Forward Current (IFP) | 1 A |
Power Dissipation (Pin) | 75 mW |
Peak Load Current (Ipeak) | 0.4 A |
Power Dissipation (Pout) | 500 mW |
Total Power Dissipation (Pt) | 550 mW |
Ambient Temperature: Operating (Topr) | -40 to +85°C |
Ambient Temperature: Storage (Tstg) | -40 to +100°C |
LED Operate Current (Typical) | 1.2 mA |
LED Operate Current (Maximum) | 3.0 mA |
LED Turn Off Current (Minimum) | 0.4 mA |
LED Turn Off Current (Typical) | 1.1 mA |
LED Dropout Voltage (Typical) (VF) | 1.25 V |
LED Dropout Voltage (Maximum) (VF) | 1.5 V |
On Resistance (Typical) (Ron) | 18 ohm |
On Resistance (Maximum) (Ron) | 25 ohm |
Off State Leakage Current (Maximum) (ILeak) | 1μA |
Over Current Protection | Nothing |
Turn On Time (Typical) | 0.5 ms |
Turn On Time (Maximum) | 2.0 ms |
Turn Off Time (Typical) | 0.08 ms |
Turn Off Time (Maximum) | 1.0 ms |
I/O Capacitance (Typical) (Ciso) | 0.8 pF |
I/O Capacitance (Maximum) (Ciso) | 1.5 pF |
Initial I/O Isolation Resistance (Minimum) (Riso) | 1,000 M ohm |
LED Current (IF) | Min.: 5 mA, Max.: 30 mA |
Load Voltage (VL) | Max.: 280 V |
Contact Arrangement | 1 Form A |
External Dimensions | |
Recommended Mounting Pad (Top View) | |
Load current | 130 mA |
Junction temperature (Tj) | 125°C |
SOLID STATE RELAY 350V 130MA | TTI Europe |
Relay SSR 50mA 1.5V DC-IN 130mA 350V AC/DC-OUT 4-Pin DIP SMD T/R | Avnet America |
AQY Photomos Series 0.13 A 350 V 25 Ohm SMT 1 Channel Solid State Relay - DIP-4 | Future Electronics |
Solid State Relay, Spst-No 130Ma 1A 350V | Newark Electronics |
PhotoMOS-Signal-Relay, 1-Form-A, 350V/13 | RS |
RELAY PHOTOMOS 4-PIN HIGH ISO | Panasonic Electronic Components AQY210EHAX | RS Americas |
Where can I find additional details, specifications and documents for a AQY210EHAX?
Additional datasheets, footprints and schematics for AQY210EHAX are listed on our Part Details page. You can also find images and similar parts to AQY210EHAX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AQY210EHAX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AQY210EHAX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AQY210EHAX fall under?
The AQY210EHAX is listed under Relays & Contactors > Semiconductor Relays > PhotoMOS® > PhotoMOS GE 1 Form A (DIP4-pin type).
Can I view similar or alternative parts?
You can view similar parts to AQY210EHAX when available in the PhotoMOS GE 1 Form A (DIP4-pin type) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AQY210EHAX you can contact the distributor directly for product support, shipping queries etc.
Is the AQY210EHAX RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AQY210EHAX have stock available?
Authorised distributors including TTI Europe, Avnet America, Future Electronics, Newark Electronics and element14 have stock available or on a lead time for AQY210EHAX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AQY210EHAX often in real-time on the comparison pages.
What if I can't find stock of AQY210EHAX?
You can fill out our help required form which you can use to request a quote for AQY210EHAX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.