Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.95
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.56
|
335
in stock
|
Buy Now | |
TTI Europe
from US$1.07
|
10,200
in stock
|
Buy Now | |
Newark Electronics
from US$1.33
|
1,013
in stock
|
Buy Now | |
element14
from US$1.42
|
1,013
in stock
|
Buy Now | |
Farnell
from US$1.35
|
1,013
in stock
|
Buy Now | |
Conrad
from US$3.34
|
308
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.50
|
152
in stock
|
Buy Now | |
Schukat Electronic
from US$1.58
|
145
in stock
|
Buy Now | |
Distrelec
from US$1.53
|
113
in stock
|
Buy Now | |
Future Electronics
from US$1.37
|
100
in stock
|
Buy Now | |
Avnet America
from US$0.95
|
-
|
Buy Now | |
RS Americas
from US$2.36
|
-
|
Buy Now |
Package | DIP4 |
---|---|
Voltage Type | AC/DC |
Load Voltage [ VL ] (VL) | 350 V |
Continuous Load Current (IL) | Max.: 0.13 A |
I/O Isolation Voltage (Viso) | 5,000 Vrms |
Terminal Type | Through hole terminal |
Packing Quantity | Tube packing style |
Product Name | GE 1 Form A |
Type | GE |
LED Forward Current (IF) | 50 mA |
LED Reverse Voltage (VR) | 5 V |
Peak Forward Current (IFP) | 1 A |
Power Dissipation (Pin) | 75 mW |
Peak Load Current (Ipeak) | 0.4 A |
Power Dissipation (Pout) | 500 mW |
Total Power Dissipation (Pt) | 550 mW |
Ambient Temperature: Operating (Topr) | -40 to +85°C |
Ambient Temperature: Storage (Tstg) | -40 to +100°C |
LED Operate Current (Typical) | 1.2 mA |
LED Operate Current (Maximum) | 3.0 mA |
LED Turn Off Current (Minimum) | 0.4 mA |
LED Turn Off Current (Typical) | 1.1 mA |
LED Dropout Voltage (Typical) (VF) | 1.25 V |
LED Dropout Voltage (Maximum) (VF) | 1.5 V |
On Resistance (Typical) (Ron) | 18 ohm |
On Resistance (Maximum) (Ron) | 25 ohm |
Off State Leakage Current (Maximum) (ILeak) | 1μA |
Over Current Protection | Nothing |
Turn On Time (Typical) | 0.5 ms |
Turn On Time (Maximum) | 2.0 ms |
Turn Off Time (Typical) | 0.08 ms |
Turn Off Time (Maximum) | 1.0 ms |
I/O Capacitance (Typical) (Ciso) | 0.8 pF |
I/O Capacitance (Maximum) (Ciso) | 1.5 pF |
Initial I/O Isolation Resistance (Minimum) (Riso) | 1,000 M ohm |
LED Current (IF) | Min.: 5 mA, Max.: 30 mA |
Load Voltage (VL) | Max.: 280 V |
Contact Arrangement | 1 Form A |
External Dimensions | |
PC Board Pattern (Bottom View) | |
Load current | 130 mA |
Junction temperature (Tj) | 125°C |
PHOTOMOS RELAY 350V .13A 1NO S | TTI Europe |
Mosfet Relay, 350 V, 130 Ma, 25 Ohm, Spst-No Rohs Compliant: Yes |Panasonic AQY210EH | Newark Electronics |
RELAY, PHOTOMOS, SPNO, 350V, 0.13A | element14 |
PhotoMOS 4DIP relay, 350Vac/dc 0.13A | RS |
A channel PhotoMOS relay in an extremely compact DIP package Application: telecommunication, measurement, security and medical technology, input and output modules, remote monitoring systems | Conrad |
Relay: solid state | Transfer Multisort Elektronik |
MOSFET Phote Rel. 5kV 350V 0,13A DIP4 | Schukat Electronic |
Panasonic PhotoMOS Relay PhotoMOS AQY, DIP-4, 1NO, 350V, 130mA, PCB | Distrelec |
AQY Photomos Series 0.13 A 350 V 25 Ohm 1 Channel Solid State Relay - DIP-4 | Future Electronics |
PHOTOMOS RELAY GU-E 1 FORM A | Avnet America |
Relay, Photo MOS, 130 mA (Output), Load, 350 V (Output), Load, DIP, -40 C | Panasonic Electronic Components AQY210EH | RS Americas |
Where can I find additional details, specifications and documents for a AQY210EH?
Additional datasheets, footprints and schematics for AQY210EH are listed on our Part Details page. You can also find images and similar parts to AQY210EH on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AQY210EH on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AQY210EH price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AQY210EH fall under?
The AQY210EH is listed under Relays & Contactors > Semiconductor Relays > PhotoMOS® > PhotoMOS GE 1 Form A (DIP4-pin type).
Can I view similar or alternative parts?
You can view similar parts to AQY210EH when available in the PhotoMOS GE 1 Form A (DIP4-pin type) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AQY210EH you can contact the distributor directly for product support, shipping queries etc.
Is the AQY210EH RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AQY210EH have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for AQY210EH.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AQY210EH often in real-time on the comparison pages.
What if I can't find stock of AQY210EH?
You can fill out our help required form which you can use to request a quote for AQY210EH from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.