Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$4.13
Distributor | Stock | ||
---|---|---|---|
RS
from US$8.04
|
142
in stock
|
Buy Now | |
Newark Electronics
from US$6.64
|
50
in stock
|
Buy Now | |
element14
from US$7.71
|
50
in stock
|
Buy Now | |
Farnell
from US$6.98
|
50
in stock
|
Buy Now | |
Relay Specialties
from US$4.13
|
10
in stock
|
Buy Now | |
Future Electronics
from US$7.98
|
-
|
Buy Now | |
Avnet America
from US$4.38
|
-
|
Buy Now | |
RS Americas
from US$7.30
|
-
|
Buy Now | |
TTI Europe
from US$6.66
|
-
|
Buy Now |
Contact Configuration | SPST-NO, SPST-NC |
---|---|
Load Current | 100mA |
Relay Terminals | Through Hole |
Load Voltage Max | 400V |
On State Resistance Max | 50ohm |
Isolation Voltage | 1.5kV |
Forward Current If | 900µA |
RoHS Compliant | Yes |
STATIC RELAY AQW614 | RS |
Mosfet Relay, Spst-No/Nc, 0.1A, 400V/Tht Rohs Compliant: Yes |Panasonic AQW614 | Newark Electronics |
MOSFET RELAY, SPST-NO/NC, 0.1A, 400V/THT | element14 |
PANASONIC EW/AROMAT PHOTOMOS ( | Relay Specialties |
AQW Photomos Series 0.1 A 400 V 50 Ohm 2 Channel Solid State Relay - DIP-8 | Future Electronics |
Relay SSR 3mA 1.5V DC-IN 100mA 400V AC/DC-OUT 8-Pin DIP Through Hole Tube | Avnet America |
Relay, Photo MOS, 100 mA (Output), Load, 400 V (Output), Load, Tube (Style) | Panasonic Electronic Components AQW614 | RS Americas |
PHOTOMOS RELAY 400V PCB | TTI Europe |
Where can I find additional details, specifications and documents for a AQW614?
Additional datasheets, footprints and schematics for AQW614 are listed on our Part Details page. You can also find images and similar parts to AQW614 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AQW614 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AQW614 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AQW614 fall under?
The AQW614 is listed under Switches & Relays > Relays > Solid State Relays & Contactors > MOSFET Solid State Relays.
Can I view similar or alternative parts?
You can view similar parts to AQW614 when available in the MOSFET Solid State Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AQW614 you can contact the distributor directly for product support, shipping queries etc.
Is the AQW614 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for AQW614 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Relay Specialties have stock available or on a lead time for AQW614.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AQW614 often in real-time on the comparison pages.
What if I can't find stock of AQW614?
You can fill out our help required form which you can use to request a quote for AQW614 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.