Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.28
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$7.05
|
46
in stock
|
Buy Now | |
TTI Europe
from US$6.34
|
700
in stock
|
Buy Now | |
Future Electronics
from US$6.21
|
203
in stock
|
Buy Now | |
CoreStaff
from US$6.41
|
66
in stock
|
Buy Now | |
element14
from US$7.37
|
46
in stock
|
Buy Now | |
Newark Electronics
from US$6.69
|
25
in stock
|
Buy Now | |
Avnet America
from US$4.28
|
-
|
Buy Now | |
RS Americas
from US$7.71
|
-
|
Buy Now |
Package | SOP8 |
---|---|
Voltage Type | AC/DC |
Load Voltage [ VL ] (VL) | 60 V |
Continuous Load Current (IL) | Max.: 0.55 A (1ch), 0.45 A (2ch) |
I/O Isolation Voltage (Viso) | 1,500 Vrms |
Packing Quantity | Tube packing style |
Product Name | GU SOP 1 Form A & 1 Form B |
Type | GU |
LED Forward Current (IF) | 50 mA |
LED Reverse Voltage (VR) | 5 V |
Peak Forward Current (IFP) | 1 A |
Power Dissipation (Pin) | 75 mW |
Peak Load Current (Ipeak) | 1.5 A |
Power Dissipation (Pout) | 600 mW |
Total Power Dissipation (Pt) | 650 mW |
Ambient Temperature: Operating (Topr) | -40 to +85°C |
Ambient Temperature: Storage (Tstg) | -40 to +100°C |
LED Operate Current (Typical) | 0.9 mA |
LED Operate Current (Maximum) | 3 mA |
LED Turn Off Current (Minimum) | 0.4 mA |
LED Turn Off Current (Typical) | 0.8 mA |
LED Dropout Voltage (Typical) (VF) | 1.25 V |
LED Dropout Voltage (Maximum) (VF) | 1.5 V |
On Resistance (Typical) (Ron) | 1 ohm |
On Resistance (Maximum) (Ron) | 2.5 ohm |
Off State Leakage Current (Maximum) (ILeak) | 1μA |
Over Current Protection | Nothing |
Turn On Time (Typical) | 0.65 ms (N.O.), 0.9 ms (N.C.) |
Turn On Time (Maximum) | 3 ms |
Turn Off Time (Typical) | 0.08 ms (N.O.), 0.2ms (N.C.) |
Turn Off Time (Maximum) | 1 ms |
I/O Capacitance (Typical) (Ciso) | 0.8 pF |
I/O Capacitance (Maximum) (Ciso) | 1.5 pF |
Initial I/O Isolation Resistance (Minimum) (Riso) | 1,000 M ohm |
LED Current (IF) | Min.: 5 mA, Max.: 30 mA |
Load Voltage (VL) | Max.: 48 V |
Terminal Type | Surface-mount terminal |
Contact Arrangement | 1 Form A 1 Form B |
External Dimensions | |
Recommended Mounting Pad (Top View) | |
Load current | 450 mA |
Junction temperature (Tj) | 125°C |
PHOTOMOS SIGNAL RELAY 60V SOP | TTI Europe |
AQW Photomos Series 0.45 A 60 V 2.5 Ohm 2 Channel Solid State Relay - SOIC-8 | Future Electronics |
SOLID STATE MOSFET RLY, SPST, 0.45A, 60V | element14 |
Ssr, Spst, 60Vac/Vdc, 450Ma | Newark Electronics |
PHOTOMOS RELAY | Avnet America |
Relay | RS Americas |
Where can I find additional details, specifications and documents for a AQW612S?
Additional datasheets, footprints and schematics for AQW612S are listed on our Part Details page. You can also find images and similar parts to AQW612S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AQW612S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AQW612S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AQW612S fall under?
The AQW612S is listed under Relays & Contactors > Semiconductor Relays > PhotoMOS® > PhotoMOS GU SOP 1 Form A & 1 Form B.
Can I view similar or alternative parts?
You can view similar parts to AQW612S when available in the PhotoMOS GU SOP 1 Form A & 1 Form B range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AQW612S you can contact the distributor directly for product support, shipping queries etc.
Is the AQW612S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AQW612S have stock available?
Authorised distributors including TTI Europe, Future Electronics, CoreStaff, element14 and Farnell have stock available or on a lead time for AQW612S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AQW612S often in real-time on the comparison pages.
What if I can't find stock of AQW612S?
You can fill out our help required form which you can use to request a quote for AQW612S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.