Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.68
Package | DIP8 |
---|---|
Voltage Type | AC/DC |
Load Voltage [ VL ] (VL) | 60 V |
Continuous Load Current (IL) | Max.: 0.6 A (1ch), 0.5 A (2ch) |
I/O Isolation Voltage (Viso) | 5,000 Vrms |
Terminal Type | Through hole terminal |
Packing Quantity | Tube packing style |
Product Name | GE 1 Form A & 1 Form B |
Type | GE |
LED Forward Current (IF) | 50 mA |
LED Reverse Voltage (VR) | 5 V |
Peak Forward Current (IFP) | 1 A |
Power Dissipation (Pin) | 75 mW |
Peak Load Current (Ipeak) | 1.5 A |
Power Dissipation (Pout) | 800 mW |
Total Power Dissipation (Pt) | 850 mW |
Ambient Temperature: Operating (Topr) | -40 to +85°C |
Ambient Temperature: Storage (Tstg) | -40 to +100°C |
LED Operate Current (Typical) | 1.4 mA (N.C.) (N.O.) |
LED Operate Current (Maximum) | 3 mA (N.C.) (N.O.) |
LED Turn Off Current (Minimum) | 0.4 mA (N.C.) (N.O.) |
LED Turn Off Current (Typical) | 1.3 mA (N.C.) (N.O.) |
LED Dropout Voltage (Typical) (VF) | 1.25 V |
LED Dropout Voltage (Maximum) (VF) | 1.5 V |
On Resistance (Typical) (Ron) | 1 ohm |
On Resistance (Maximum) (Ron) | 2.5 ohm |
Off State Leakage Current (Maximum) (ILeak) | 1μA (N.O.), 10μA (N.C.) |
Over Current Protection | Nothing |
Turn On Time (Typical) | 1ms (N.O.), 3ms (N.C.) |
Turn On Time (Maximum) | 4ms (N.O.), 10ms (N.C.) |
Turn Off Time (Typical) | 0.05ms (N.O.), 0.2ms (N.C.) |
Turn Off Time (Maximum) | 1 ms |
I/O Capacitance (Typical) (Ciso) | 0.8 pF |
I/O Capacitance (Maximum) (Ciso) | 1.5 pF |
Initial I/O Isolation Resistance (Minimum) (Riso) | 1,000 M ohm |
LED Current (IF) | Min.: 5 mA, Max.: 30 mA |
Load Voltage (VL) | Max.: 48 V |
Contact Arrangement | 1 Form A 1 Form B |
External Dimensions | |
PC Board Pattern (Bottom View) | |
Load current | 500 mA |
Junction temperature (Tj) | 125°C |
AQW Photomos Series 0.5 A 60 V 2.5 Ohm 2 Channel Solid State Relay - DIP-8 | Future Electronics |
Solid State Mosfet Rly, Spst, 0.5A, 60V Rohs Compliant: Yes |Panasonic AQW612EH | Newark Electronics |
Relay SSR 1.4mA 1.5V DC-IN 500mA 60V AC/DC-OUT 8-Pin DIP Tube | Avnet America |
RELAY OPTO AC/DC 60V 500MA 8-DIP | Panasonic Electronic Components AQW612EH | RS Americas |
PHOTOMOS SIGNAL RELAY 60V PCB | TTI Europe |
SOLID STATE MOSFET RLY, SPST, 0.5A, 60V | Farnell |
Where can I find additional details, specifications and documents for a AQW612EH?
Additional datasheets, footprints and schematics for AQW612EH are listed on our Part Details page. You can also find images and similar parts to AQW612EH on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AQW612EH on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AQW612EH price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AQW612EH fall under?
The AQW612EH is listed under Relays & Contactors > Semiconductor Relays > PhotoMOS® > PhotoMOS GE 1 Form A & 1 Form B.
Can I view similar or alternative parts?
You can view similar parts to AQW612EH when available in the PhotoMOS GE 1 Form A & 1 Form B range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AQW612EH you can contact the distributor directly for product support, shipping queries etc.
Is the AQW612EH RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AQW612EH have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for AQW612EH.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AQW612EH often in real-time on the comparison pages.
What if I can't find stock of AQW612EH?
You can fill out our help required form which you can use to request a quote for AQW612EH from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.