Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.01
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.13
|
92
in stock
|
Buy Now | |
Schukat Electronic
from US$3.28
|
45
in stock
|
Buy Now | |
Chip One Stop
from US$5.39
|
19
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$4.43
|
2
in stock
|
Buy Now | |
Newark Electronics
from US$6.13
|
-
|
Buy Now | |
Future Electronics
from US$3.59
|
-
|
Buy Now | |
Avnet America
from US$3.01
|
-
|
Buy Now | |
RS Americas
from US$9.36
|
-
|
Buy Now | |
element14
from US$6.15
|
-
|
Buy Now | |
TTI Europe
from US$4.02
|
-
|
Buy Now | |
Farnell
from US$4.46
|
-
|
Buy Now |
Package | SOP8 |
---|---|
Voltage Type | AC/DC |
Load Voltage [ VL ] (VL) | 350 V |
Continuous Load Current (IL) | Max.: 0.13 A (1ch), 0.1 A (2ch) |
I/O Isolation Voltage (Viso) | 1,500 Vrms |
Packing Quantity | Tube packing style |
Product Name | GU SOP 1 Form A & 1 Form B |
Type | GU |
LED Forward Current (IF) | 50 mA |
LED Reverse Voltage (VR) | 5 V |
Peak Forward Current (IFP) | 1 A |
Power Dissipation (Pin) | 75 mW |
Peak Load Current (Ipeak) | 0.3 A |
Power Dissipation (Pout) | 600 mW |
Total Power Dissipation (Pt) | 650 mW |
Ambient Temperature: Operating (Topr) | -40 to +85°C |
Ambient Temperature: Storage (Tstg) | -40 to +100°C |
LED Operate Current (Typical) | 0.9 mA |
LED Operate Current (Maximum) | 3 mA |
LED Turn Off Current (Minimum) | 0.4 mA |
LED Turn Off Current (Typical) | 0.8 mA |
LED Dropout Voltage (Typical) (VF) | 1.25 V |
LED Dropout Voltage (Maximum) (VF) | 1.5 V |
On Resistance (Typical) (Ron) | 18 ohm |
On Resistance (Maximum) (Ron) | 25 ohm |
Off State Leakage Current (Maximum) (ILeak) | 1μA |
Over Current Protection | Nothing |
Turn On Time (Typical) | 0.28 ms (N.O.), 0.52 ms (N.C.) |
Turn On Time (Maximum) | 1 ms |
Turn Off Time (Typical) | 0.04 ms (N.O.), 0.23 ms (N.C.) |
Turn Off Time (Maximum) | 1 ms |
I/O Capacitance (Typical) (Ciso) | 0.8 pF |
I/O Capacitance (Maximum) (Ciso) | 1.5 pF |
Initial I/O Isolation Resistance (Minimum) (Riso) | 1,000 M ohm |
LED Current (IF) | Min.: 5 mA, Max.: 30 mA |
Load Voltage (VL) | 最大:280V |
Terminal Type | Surface-mount terminal |
Contact Arrangement | 1 Form A 1 Form B |
External Dimensions | |
Recommended Mounting Pad (Top View) | |
Load current | 100 mA |
Junction temperature (Tj) | 125°C |
PhotoMOS SOP8 relay,SPNO/NC 350V 100mA | RS |
MOSFET Photo Rel. 1,5kV 350V 0,1A SOP8 | Schukat Electronic |
Relay: solid state | Transfer Multisort Elektronik |
Photomos Relay, 350V, 100Ma | Newark Electronics |
AQW Photomos Series 100 mA 350 V 25 Ohm Solid State Relay - SOIC-8 | Future Electronics |
Relay SSR 3mA 1.5V DC-IN 100mA 350V AC/DC-OUT 8-Pin SOP Surface Mount Tube | Avnet America |
PhotoMOSPhotoMOS GU SOP 1 Form A & 1 Form B | Panasonic Electronic Components AQW610S | RS Americas |
PHOTOMOS-SIGNAL-RELAY 350V | TTI Europe |
MOSFET RELAY, SPST-NO/NC, 0.1A, 350V/SMD | Farnell |
Where can I find additional details, specifications and documents for a AQW610S?
Additional datasheets, footprints and schematics for AQW610S are listed on our Part Details page. You can also find images and similar parts to AQW610S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AQW610S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AQW610S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AQW610S fall under?
The AQW610S is listed under Relays & Contactors > Semiconductor Relays > PhotoMOS® > PhotoMOS GU SOP 1 Form A & 1 Form B.
Can I view similar or alternative parts?
You can view similar parts to AQW610S when available in the PhotoMOS GU SOP 1 Form A & 1 Form B range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AQW610S you can contact the distributor directly for product support, shipping queries etc.
Is the AQW610S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AQW610S have stock available?
Authorised distributors including RS, Schukat Electronic, Chip One Stop, Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for AQW610S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AQW610S often in real-time on the comparison pages.
What if I can't find stock of AQW610S?
You can fill out our help required form which you can use to request a quote for AQW610S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.