Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.90
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.93
|
150
in stock
|
Buy Now | |
Newark Electronics
from US$4.05
|
-
|
Buy Now | |
Future Electronics
from US$5.28
|
-
|
Buy Now | |
Avnet America
from US$4.54
|
-
|
Buy Now | |
RS Americas
from US$5.10
|
-
|
Buy Now | |
element14
from US$4.46
|
-
|
Buy Now | |
TTI Europe
from US$3.90
|
-
|
Buy Now | |
Farnell
from US$4.08
|
-
|
Buy Now |
Package | DIP8 |
---|---|
Voltage Type | AC/DC |
Load Voltage [ VL ] (VL) | 350 V |
Continuous Load Current (IL) | Max.: 0.14 A (1ch), 0.12 A (2ch) |
I/O Isolation Voltage (Viso) | 5,000 Vrms |
Terminal Type | Through hole terminal |
Packing Quantity | Tube packing style |
Product Name | GE 1 Form A & 1 Form B |
Type | GE |
LED Forward Current (IF) | 50 mA |
LED Reverse Voltage (VR) | 5 V |
Peak Forward Current (IFP) | 1 A |
Power Dissipation (Pin) | 75 mW |
Peak Load Current (Ipeak) | 0.36 A |
Power Dissipation (Pout) | 800 mW |
Total Power Dissipation (Pt) | 850 mW |
Ambient Temperature: Operating (Topr) | -40 to +85°C |
Ambient Temperature: Storage (Tstg) | -40 to +100°C |
LED Operate Current (Typical) | 1.4 mA (N.C.) (N.O.) |
LED Operate Current (Maximum) | 3 mA (N.C.) (N.O.) |
LED Turn Off Current (Minimum) | 0.4 mA (N.C.) (N.O.) |
LED Turn Off Current (Typical) | 1.3 mA (N.C.) (N.O.) |
LED Dropout Voltage (Typical) (VF) | 1.25 V |
LED Dropout Voltage (Maximum) (VF) | 1.5 V |
On Resistance (Typical) (Ron) | 18 ohm |
On Resistance (Maximum) (Ron) | 25 ohm |
Off State Leakage Current (Maximum) (ILeak) | 1μA (N.O.), 10μA (N.C.) |
Over Current Protection | Nothing |
Turn On Time (Typical) | 0.5ms (N.O.), 1.0ms (N.C.) |
Turn On Time (Maximum) | 3 ms |
Turn Off Time (Typical) | 0.08ms (N.O.), 0.3ms (N.C.) |
Turn Off Time (Maximum) | 1 ms |
I/O Capacitance (Typical) (Ciso) | 0.8 pF |
I/O Capacitance (Maximum) (Ciso) | 1.5 pF |
Initial I/O Isolation Resistance (Minimum) (Riso) | 1,000 M ohm |
LED Current (IF) | Min.: 5 mA, Max.: 30 mA |
Load Voltage (VL) | Max.: 280 V |
Contact Arrangement | 1 Form A 1 Form B |
External Dimensions | |
PC Board Pattern (Bottom View) | |
Load current | 120 mA |
Junction temperature (Tj) | 125°C |
PhotoMOS DIP8 relay,SPNO/NC 350V 120mA | RS |
Photomos Relay, 350V, 120Ma | Newark Electronics |
AQW Photomos Series 0.12 A 350 V 25 Ohm 2 Channel Solid State Relay - DIP-8 | Future Electronics |
Relay SSR 3mA 1.5V DC-IN 120mA 350V DC-OUT 8-Pin DIP Through Hole Tube | Avnet America |
PhotoMOSPhotoMOSGE 1 Form A & 1 Form B | Panasonic Electronic Components AQW610EH | RS Americas |
PHOTOMOS SIGNAL RELAY 350V PCB | TTI Europe |
MOSFET RELAY, SPST-NO/NC, 0.12A/350V/THT | Farnell |
Where can I find additional details, specifications and documents for a AQW610EH?
Additional datasheets, footprints and schematics for AQW610EH are listed on our Part Details page. You can also find images and similar parts to AQW610EH on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AQW610EH on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AQW610EH price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AQW610EH fall under?
The AQW610EH is listed under Relays & Contactors > Semiconductor Relays > PhotoMOS® > PhotoMOS GE 1 Form A & 1 Form B.
Can I view similar or alternative parts?
You can view similar parts to AQW610EH when available in the PhotoMOS GE 1 Form A & 1 Form B range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AQW610EH you can contact the distributor directly for product support, shipping queries etc.
Is the AQW610EH RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AQW610EH have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for AQW610EH.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AQW610EH often in real-time on the comparison pages.
What if I can't find stock of AQW610EH?
You can fill out our help required form which you can use to request a quote for AQW610EH from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.