Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.34
Distributor | Stock | ||
---|---|---|---|
RS
from US$9.35
|
100
in stock
|
Buy Now | |
Newark Electronics
from US$5.89
|
-
|
Buy Now | |
Future Electronics
from US$6.52
|
-
|
Buy Now | |
Avnet America
from US$3.34
|
-
|
Buy Now | |
RS Americas
from US$8.76
|
-
|
Buy Now | |
element14
from US$7.44
|
-
|
Buy Now | |
TTI Europe
from US$6.66
|
-
|
Buy Now | |
Farnell
from US$6.98
|
-
|
Buy Now |
Package | DIP8 |
---|---|
Voltage Type | AC/DC |
Load Voltage [ VL ] (VL) | 400 V |
Continuous Load Current (IL) | Max.: 0.13 A (1ch), 0.1 A (2ch) |
I/O Isolation Voltage (Viso) | 1,500 Vrms |
Terminal Type | Through hole terminal |
Packing Quantity | Tube packing style |
Product Name | GU 2 Form B |
Type | GU |
LED Forward Current (IF) | 50 mA |
LED Reverse Voltage (VR) | 5 V |
Peak Forward Current (IFP) | 1 A |
Power Dissipation (Pin) | 75 mW |
Peak Load Current (Ipeak) | 0.3 A |
Power Dissipation (Pout) | 800 mW |
Total Power Dissipation (Pt) | 850 mW |
Ambient Temperature: Operating (Topr) | -40 to +85°C |
Ambient Temperature: Storage (Tstg) | -40 to +100°C |
LED Operate Current (Typical) | 0.7 mA |
LED Operate Current (Maximum) | 3 mA |
LED Turn Off Current (Minimum) | 0.4 mA |
LED Turn Off Current (Typical) | 0.64 mA |
LED Dropout Voltage (Typical) (VF) | 1.25 V |
LED Dropout Voltage (Maximum) (VF) | 1.5 V |
On Resistance (Typical) (Ron) | 26 ohm |
On Resistance (Maximum) (Ron) | 50 ohm |
Off State Leakage Current (Maximum) (ILeak) | 1μA |
Over Current Protection | Nothing |
Turn On Time (Typical) | 0.46 ms |
Turn On Time (Maximum) | 1 ms |
Turn Off Time (Typical) | 0.40 ms |
Turn Off Time (Maximum) | 1 ms |
I/O Capacitance (Typical) (Ciso) | 0.8 pF |
I/O Capacitance (Maximum) (Ciso) | 1.5 pF |
Initial I/O Isolation Resistance (Minimum) (Riso) | 1,000 M ohm |
LED Current (IF) | Min.: 5 mA, Max.: 30 mA |
Load Voltage (VL) | Max.: 320 V |
Contact Arrangement | 2 Form B |
External Dimensions | |
PC Board Pattern (Bottom View) | |
Load current | 100 mA |
Junction temperature (Tj) | 125°C |
STATIC RELAY AQW414 | RS |
Mosfet Relay, Dpst-Nc, 0.1A, 400V, Tht Rohs Compliant: Yes |Panasonic AQW414 | Newark Electronics |
AQW Photomos Series 0.1 A 400 V 50 Ohm 2 Channel Solid State Relay - DIP-8 | Future Electronics |
Relay SSR 3mA 1.5V DC-IN 100mA 400V AC/DC-OUT 8-Pin DIP Through Hole Tube | Avnet America |
PhotoMOSPhotoMOS GU 2 Form B | Panasonic Electronic Components AQW414 | RS Americas |
MOSFET RELAY, DPST-NC, 0.1A, 400V, THT | element14 |
PHOTOMOS RELAY 400V PCB | TTI Europe |
Where can I find additional details, specifications and documents for a AQW414?
Additional datasheets, footprints and schematics for AQW414 are listed on our Part Details page. You can also find images and similar parts to AQW414 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AQW414 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AQW414 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AQW414 fall under?
The AQW414 is listed under Relays & Contactors > Semiconductor Relays > PhotoMOS® > PhotoMOS GU 2 Form B.
Can I view similar or alternative parts?
You can view similar parts to AQW414 when available in the PhotoMOS GU 2 Form B range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AQW414 you can contact the distributor directly for product support, shipping queries etc.
Is the AQW414 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AQW414 have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for AQW414.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AQW414 often in real-time on the comparison pages.
What if I can't find stock of AQW414?
You can fill out our help required form which you can use to request a quote for AQW414 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.