Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$1.56
Contact Configuration | SPST-NO |
---|---|
Load Current | 80mA |
Relay Terminals | SMD |
Load Voltage Max | 400V |
On State Resistance Max | 35ohm |
Isolation Voltage | 1.5kV |
Forward Current If | 1.8mA |
RoHS Compliant | Yes |
Photomos Relay | Newark Electronics |
AQW Photomos Series 80 mA 400 V 35 Ohm 2 Channel Solid State Relay - SOIC-8 | Future Electronics |
Relay SSR 50mA 1.5V DC-IN 0.08A 400V AC/DC-OUT 8-Pin SOP Tube | Avnet America |
Relay | RS Americas |
MOSFET RELAY, SPST-NO, 0.08A, 400V, SMD | element14 |
Where can I find additional details, specifications and documents for a AQW284S?
Additional datasheets, footprints and schematics for AQW284S are listed on our Part Details page. You can also find images and similar parts to AQW284S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AQW284S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AQW284S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AQW284S fall under?
The AQW284S is listed under Switches & Relays > Relays > Solid State Relays & Contactors > MOSFET Solid State Relays.
Can I view similar or alternative parts?
You can view similar parts to AQW284S when available in the MOSFET Solid State Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AQW284S you can contact the distributor directly for product support, shipping queries etc.
Is the AQW284S RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for AQW284S have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for AQW284S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AQW284S often in real-time on the comparison pages.
What if I can't find stock of AQW284S?
You can fill out our help required form which you can use to request a quote for AQW284S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.