Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$1.54
Load Current | 500mA |
---|---|
Relay Terminals | SMD |
Load Voltage Max | 60V |
On State Resistance Max | 2.5ohm |
Isolation Voltage | 1.5kV |
Forward Current If | 50mA |
RoHS Compliant | Yes |
Ssr, 500Ma, 50Ma, 60V | Newark Electronics |
AQW Photomos Series 0.4 A 60 V 2.5 Ohm SMT 2 Channel Solid State Relay DIP-8 | Future Electronics |
Relay SSR 3mA 1.5V DC-IN 400mA 60V AC/DC-OUT 8-Pin DIP Surface Mount Tube | Avnet America |
Relay, 500 mA (AC/DC) (Output Load), 60 VAC/VDC (Output Load), 8-Pin DIP, 85 C | Panasonic Electronic Components AQW282EHA | RS Americas |
MOSFET RELAY, SPST-NO, 0.4A, 60V, SMD | element14 |
PHOTOMOS SIGNAL 60V/400MA | TTI Europe |
Where can I find additional details, specifications and documents for a AQW282EHA?
Additional datasheets, footprints and schematics for AQW282EHA are listed on our Part Details page. You can also find images and similar parts to AQW282EHA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AQW282EHA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AQW282EHA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AQW282EHA fall under?
The AQW282EHA is listed under Switches & Relays > Relays > Solid State Relays & Contactors > MOSFET Solid State Relays.
Can I view similar or alternative parts?
You can view similar parts to AQW282EHA when available in the MOSFET Solid State Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AQW282EHA you can contact the distributor directly for product support, shipping queries etc.
Is the AQW282EHA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for AQW282EHA have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for AQW282EHA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AQW282EHA often in real-time on the comparison pages.
What if I can't find stock of AQW282EHA?
You can fill out our help required form which you can use to request a quote for AQW282EHA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.