Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$1.54
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.63
|
84
in stock
|
Buy Now | |
Newark Electronics
from US$2.61
|
84
in stock
|
Buy Now | |
element14
from US$2.76
|
84
in stock
|
Buy Now | |
RS Americas
from US$3.27
|
20
in stock
|
Buy Now | |
Future Electronics
from US$1.91
|
4
in stock
|
Buy Now | |
Avnet America
from US$1.54
|
-
|
Buy Now | |
TTI Europe
from US$2.63
|
-
|
Buy Now |
Contact Configuration | SPST-NO |
---|---|
Load Current | 500mA |
Relay Terminals | Through Hole |
Load Voltage Max | 60V |
On State Resistance Max | 2.5ohm |
Isolation Voltage | 5kV |
Forward Current If | 1.8mA |
RoHS Compliant | Yes |
Mosfet Relay, Spst-No, 0.4A, 60V, Tht Rohs Compliant: Yes |Panasonic AQW282EH | Newark Electronics |
MOSFET RELAY, SPST-NO, 0.4A, 60V, THT | element14 |
PhotoMOSPhotoMOS GE 2 Form A | Panasonic Electronic Components AQW282EH | RS Americas |
AQW Photomos Series 0.4 A 60 V 2.5 Ohm 2 Channel Solid State Relay - DIP-8 | Future Electronics |
Relay SSR 3mA 1.5V DC-IN 400mA 60V AC/DC-OUT 8-Pin DIP Through Hole Tube | Avnet America |
PHOTOMOS SIGNAL 60V/400MA | TTI Europe |
Where can I find additional details, specifications and documents for a AQW282EH?
Additional datasheets, footprints and schematics for AQW282EH are listed on our Part Details page. You can also find images and similar parts to AQW282EH on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AQW282EH on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AQW282EH price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AQW282EH fall under?
The AQW282EH is listed under Switches & Relays > Relays > Solid State Relays & Contactors > MOSFET Solid State Relays.
Can I view similar or alternative parts?
You can view similar parts to AQW282EH when available in the MOSFET Solid State Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AQW282EH you can contact the distributor directly for product support, shipping queries etc.
Is the AQW282EH RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for AQW282EH have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Future Electronics have stock available or on a lead time for AQW282EH.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AQW282EH often in real-time on the comparison pages.
What if I can't find stock of AQW282EH?
You can fill out our help required form which you can use to request a quote for AQW282EH from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.