AQW280S Relays by Panasonic

SSR, 130mA, 50mA, 350V

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.45

Distributor Stock
Logo for Farnell
Farnell
from US$2.37
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.84
-
Buy Now
Logo for Future Electronics
Future Electronics
from US$1.78
-
Buy Now
Logo for Avnet America
Avnet America
from US$1.45
-
Buy Now
Logo for RS Americas
RS Americas
from US$2.61
-
Buy Now
Logo for element14
element14
from US$2.18
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$2.19
-
Buy Now

Specifications

Load Current 130mA
Relay Terminals SMD
Load Voltage Max 350V
On State Resistance Max 25ohm
Isolation Voltage 1.5kV
Forward Current If 50mA
RoHS Compliant Yes

Alternative Descriptions

Ssr, 130Ma, 50Ma, 350V | Newark Electronics
AQW Photomos Series 0.1 A 350 V 25 Ohm SMT 2 Channel Solid State Relay - SOIC-8 | Future Electronics
Relay SSR 50mA 1.5V DC-IN 0.1A 350V AC/DC-OUT 8-Pin SOP Tube | Avnet America
Relay | RS Americas
PHOTOMOS RELAY | TTI Europe
MOSFET RELAY, SPST-NO, 0.1A, 350V, SMD | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AQW280S?

Additional datasheets, footprints and schematics for AQW280S are listed on our Part Details page. You can also find images and similar parts to AQW280S on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AQW280S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AQW280S price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AQW280S fall under?

The AQW280S is listed under Switches & Relays > Relays > Solid State Relays & Contactors > MOSFET Solid State Relays.

Can I view similar or alternative parts?

You can view similar parts to AQW280S when available in the MOSFET Solid State Relays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AQW280S you can contact the distributor directly for product support, shipping queries etc.

Is the AQW280S RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for AQW280S have stock available?

Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for AQW280S.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AQW280S often in real-time on the comparison pages.

What if I can't find stock of AQW280S?

You can fill out our help required form which you can use to request a quote for AQW280S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay