Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$1.56
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.30
|
85
in stock
|
Buy Now | |
Newark Electronics
from US$2.43
|
85
in stock
|
Buy Now | |
element14
from US$2.58
|
85
in stock
|
Buy Now | |
Future Electronics
from US$1.94
|
-
|
Buy Now | |
Avnet America
from US$1.56
|
-
|
Buy Now | |
RS Americas
from US$3.24
|
-
|
Buy Now | |
TTI Europe
from US$2.33
|
-
|
Buy Now |
Contact Configuration | DPST-NO |
---|---|
Load Current | 120mA |
Relay Terminals | Through Hole |
Load Voltage Max | 350V |
On State Resistance Max | 25ohm |
Isolation Voltage | 5kV |
Forward Current If | 1.8mA |
RoHS Compliant | Yes |
Mosfet Relay, Spst-No, 0.12A, 350V, Tht Rohs Compliant: Yes |Panasonic AQW280EH | Newark Electronics |
MOSFET RELAY, SPST-NO, 0.12A, 350V, THT | element14 |
AQW Photomos Series 0.12 A 350 V 25 Ohm 2 Channel Solid State Relay - DIP-8 | Future Electronics |
Relay SSR 3mA 1.5V DC-IN 120mA 350V AC/DC-OUT 8-Pin DIP Through Hole Tube | Avnet America |
PhotoMOSPhotoMOS GE 2 Form A | Panasonic Electronic Components AQW280EH | RS Americas |
PHOTOMOS SIGNAL 350V/120MA | TTI Europe |
Where can I find additional details, specifications and documents for a AQW280EH?
Additional datasheets, footprints and schematics for AQW280EH are listed on our Part Details page. You can also find images and similar parts to AQW280EH on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AQW280EH on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AQW280EH price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AQW280EH fall under?
The AQW280EH is listed under Switches & Relays > Relays > Solid State Relays & Contactors > MOSFET Solid State Relays.
Can I view similar or alternative parts?
You can view similar parts to AQW280EH when available in the MOSFET Solid State Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AQW280EH you can contact the distributor directly for product support, shipping queries etc.
Is the AQW280EH RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for AQW280EH have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for AQW280EH.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AQW280EH often in real-time on the comparison pages.
What if I can't find stock of AQW280EH?
You can fill out our help required form which you can use to request a quote for AQW280EH from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.