Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.56
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$5.89
|
37
in stock
|
Buy Now | |
Newark Electronics
from US$6.87
|
37
in stock
|
Buy Now | |
element14
from US$7.25
|
37
in stock
|
Buy Now | |
Future Electronics
from US$8.10
|
-
|
Buy Now | |
Avnet America
from US$5.56
|
-
|
Buy Now | |
RS Americas
from US$8.68
|
-
|
Buy Now | |
TTI Europe
from US$6.58
|
-
|
Buy Now |
Package | DIP8 |
---|---|
Voltage Type | AC/DC |
Load Voltage [ VL ] (VL) | 200 V |
Continuous Load Current (IL) | Max.: 0.07 A (1ch), 0.05 A (2ch) |
I/O Isolation Voltage (Viso) | 1,500 Vrms |
Terminal Type | Through hole terminal |
Packing Quantity | Tube packing style |
Product Name | RF 2 Form A Low on-resistance |
Type | RF |
LED Forward Current (IF) | 50 mA |
LED Reverse Voltage (VR) | 5 V |
Peak Forward Current (IFP) | 1 A |
Power Dissipation (Pin) | 75 mW |
Peak Load Current (Ipeak) | 0.15 A |
Power Dissipation (Pout) | 800 mW |
Total Power Dissipation (Pt) | 850 mW |
Ambient Temperature: Operating (Topr) | -40 to +85°C |
Ambient Temperature: Storage (Tstg) | -40 to +100°C |
LED Operate Current (Typical) | 0.9 mA |
LED Operate Current (Maximum) | 3 mA |
LED Turn Off Current (Minimum) | 0.4 mA |
LED Turn Off Current (Typical) | 0.8 mA |
LED Dropout Voltage (Typical) (VF) | 1.25 V |
LED Dropout Voltage (Maximum) (VF) | 1.5 V |
On Resistance (Typical) (Ron) | 30 ohm |
On Resistance (Maximum) (Ron) | 50 ohm |
Output Capacitance (Typical) (Cout) | 10 pF |
Output Capacitance (Maximum) (Cout) | 15 pF |
Off State Leakage Current (Maximum) (ILeak) | 10 nA |
Over Current Protection | Nothing |
Turn On Time (Typical) | 0.2 ms |
Turn On Time (Maximum) | 0.5 ms |
Turn Off Time (Typical) | 0.08 ms |
Turn Off Time (Maximum) | 0.2 ms |
I/O Capacitance (Typical) (Ciso) | 0.8 pF |
I/O Capacitance (Maximum) (Ciso) | 1.5 pF |
Initial I/O Isolation Resistance (Minimum) (Riso) | 1,000 M ohm |
LED Current (IF) | Min.: 5 mA, Max.: 30 mA |
Load Voltage (VL) | Max.: 160 V |
Contact Arrangement | 2 Form A |
External Dimensions | |
PC Board Pattern (Bottom View) | |
Load current | 50 mA |
Junction temperature (Tj) | 125°C |
Mosfet Relay, Dpst-No, 0.05A, 200V, Tht Rohs Compliant: Yes |Panasonic AQW227N | Newark Electronics |
MOSFET RELAY, DPST-NO, 0.05A, 200V, THT | element14 |
AQW Photomos Series 50 mA 200 V 50 Ohm 2 Channel Solid State Relay - DIP-8 | Future Electronics |
Relay SSR 50mA 1.5V DC-IN 0.05A 200V AC/DC-OUT 8-Pin DIP T/R | Avnet America |
PhotoMOSPhotoMOS RF 2 Form A Low on-resistance | Panasonic Electronic Components AQW227N | RS Americas |
PHOTOMOS HF RELAY 200V PCB | TTI Europe |
Where can I find additional details, specifications and documents for a AQW227N?
Additional datasheets, footprints and schematics for AQW227N are listed on our Part Details page. You can also find images and similar parts to AQW227N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AQW227N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AQW227N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AQW227N fall under?
The AQW227N is listed under Relays & Contactors > Semiconductor Relays > PhotoMOS® > PhotoMOS RF 2 Form A Low on-resistance.
Can I view similar or alternative parts?
You can view similar parts to AQW227N when available in the PhotoMOS RF 2 Form A Low on-resistance range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AQW227N you can contact the distributor directly for product support, shipping queries etc.
Is the AQW227N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AQW227N have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for AQW227N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AQW227N often in real-time on the comparison pages.
What if I can't find stock of AQW227N?
You can fill out our help required form which you can use to request a quote for AQW227N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.