Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.70
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$6.03
|
48
in stock
|
Buy Now | |
Newark Electronics
from US$6.87
|
48
in stock
|
Buy Now | |
element14
from US$7.21
|
48
in stock
|
Buy Now | |
Future Electronics
from US$8.73
|
-
|
Buy Now | |
Avnet America
from US$4.70
|
-
|
Buy Now | |
RS Americas
from US$8.68
|
-
|
Buy Now | |
TTI Europe
from US$6.58
|
-
|
Buy Now |
Package | DIP8 |
---|---|
Voltage Type | AC/DC |
Load Voltage [ VL ] (VL) | 400 V |
Continuous Load Current (IL) | Max.: 0.05 A (1ch), 0.04 A (2ch) |
I/O Isolation Voltage (Viso) | 1,500 Vrms |
Terminal Type | Surface-mount terminal |
Packing Quantity | Tube packing style |
Product Name | RF 2 Form A Low on-resistance |
Type | RF |
LED Forward Current (IF) | 50 mA |
LED Reverse Voltage (VR) | 5 V |
Peak Forward Current (IFP) | 1 A |
Power Dissipation (Pin) | 75 mW |
Peak Load Current (Ipeak) | 0.12 A |
Power Dissipation (Pout) | 800 mW |
Total Power Dissipation (Pt) | 850 mW |
Ambient Temperature: Operating (Topr) | -40 to +85°C |
Ambient Temperature: Storage (Tstg) | -40 to +100°C |
LED Operate Current (Typical) | 0.9 mA |
LED Operate Current (Maximum) | 3 mA |
LED Turn Off Current (Minimum) | 0.4 mA |
LED Turn Off Current (Typical) | 0.8 mA |
LED Dropout Voltage (Typical) (VF) | 1.25 V |
LED Dropout Voltage (Maximum) (VF) | 1.5 V |
On Resistance (Typical) (Ron) | 70 ohm |
On Resistance (Maximum) (Ron) | 100 ohm |
Output Capacitance (Typical) (Cout) | 10 pF |
Output Capacitance (Maximum) (Cout) | 15 pF |
Off State Leakage Current (Maximum) (ILeak) | 10 nA |
Over Current Protection | Nothing |
Turn On Time (Typical) | 0.2 ms |
Turn On Time (Maximum) | 0.5 ms |
Turn Off Time (Typical) | 0.08 ms |
Turn Off Time (Maximum) | 0.2 ms |
I/O Capacitance (Typical) (Ciso) | 0.8 pF |
I/O Capacitance (Maximum) (Ciso) | 1.5 pF |
Initial I/O Isolation Resistance (Minimum) (Riso) | 1,000 M ohm |
LED Current (IF) | Min.: 5 mA, Max.: 30 mA |
Load Voltage (VL) | Max.: 320 V |
Contact Arrangement | 2 Form A |
External Dimensions | |
Recommended Mounting Pad (Top View) | |
Load current | 40 mA |
Junction temperature (Tj) | 125°C |
Mosfet Relay, Dpst-No, 0.04A, 400V, Smd Rohs Compliant: Yes |Panasonic AQW224NA | Newark Electronics |
MOSFET RELAY, DPST-NO, 0.04A, 400V, SMD | element14 |
AQW Photomos Series 40 mA 400 V 100 Ohm SMT 2 Channel Solid State Relay - DIP-8 | Future Electronics |
Relay SSR 3mA 1.5V DC-IN 40mA 400V AC/DC-OUT 8-Pin DIP Surface Mount Tube | Avnet America |
PhotoMOSPhotoMOS RF 2 Form A Low on-resistance | Panasonic Electronic Components AQW224NA | RS Americas |
PHOTOMOS HF RELAY 40V SMD | TTI Europe |
Where can I find additional details, specifications and documents for a AQW224NA?
Additional datasheets, footprints and schematics for AQW224NA are listed on our Part Details page. You can also find images and similar parts to AQW224NA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AQW224NA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AQW224NA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AQW224NA fall under?
The AQW224NA is listed under Relays & Contactors > Semiconductor Relays > PhotoMOS® > PhotoMOS RF 2 Form A Low on-resistance.
Can I view similar or alternative parts?
You can view similar parts to AQW224NA when available in the PhotoMOS RF 2 Form A Low on-resistance range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AQW224NA you can contact the distributor directly for product support, shipping queries etc.
Is the AQW224NA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AQW224NA have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for AQW224NA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AQW224NA often in real-time on the comparison pages.
What if I can't find stock of AQW224NA?
You can fill out our help required form which you can use to request a quote for AQW224NA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.