Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.87
Distributor | Stock | ||
---|---|---|---|
RS
from US$8.99
|
1,145
in stock
|
Buy Now | |
RS Americas
from US$9.07
|
10
in stock
|
Buy Now | |
Newark Electronics
from US$6.41
|
-
|
Buy Now | |
Future Electronics
from US$8.08
|
-
|
Buy Now | |
Avnet America
from US$6.26
|
-
|
Buy Now | |
element14
from US$6.83
|
-
|
Buy Now | |
TTI Europe
from US$5.87
|
-
|
Buy Now | |
Farnell
from US$7.24
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Package | SOP8 |
---|---|
Voltage Type | AC/DC |
Load Voltage [ VL ] (VL) | 250 V |
Continuous Load Current (IL) | Max.: 0.17 A (1ch), 0.14 A (2ch) |
I/O Isolation Voltage (Viso) | 1,500 Vrms |
Packing Quantity | Tube packing style |
Product Name | RF SOP 2 Form A Low CxR |
Type | RF |
LED Forward Current (IF) | 50 mA |
LED Reverse Voltage (VR) | 5 V |
Peak Forward Current (IFP) | 1 A |
Power Dissipation (Pin) | 75 mW |
Peak Load Current (Ipeak) | 0.42 A |
Power Dissipation (Pout) | 600 mW |
Total Power Dissipation (Pt) | 650 mW |
Ambient Temperature: Operating (Topr) | -40 to +85°C |
Ambient Temperature: Storage (Tstg) | -40 to +100°C |
LED Operate Current (Typical) | 0.5 mA |
LED Operate Current (Maximum) | 3 mA |
LED Turn Off Current (Minimum) | 0.1 mA |
LED Turn Off Current (Typical) | 0.45 mA |
LED Dropout Voltage (Typical) (VF) | 1.32 V |
LED Dropout Voltage (Maximum) (VF) | 1.5 V |
On Resistance (Typical) (Ron) | 11 ohm |
On Resistance (Maximum) (Ron) | 15 ohm |
Output Capacitance (Typical) (Cout) | 33 pF |
Output Capacitance (Maximum) (Cout) | 40 pF |
Off State Leakage Current (Typical) (ILeak) | 0.03 nA |
Off State Leakage Current (Maximum) (ILeak) | 10 nA |
Over Current Protection | Nothing |
Turn On Time (Typical) | 0.15 ms |
Turn On Time (Maximum) | 0.5 ms |
Turn Off Time (Typical) | 0.05 ms |
Turn Off Time (Maximum) | 0.2 ms |
I/O Capacitance (Typical) (Ciso) | 0.8 pF |
I/O Capacitance (Maximum) (Ciso) | 1.5 pF |
LED Current (IF) | Min.: 5 mA, Max.: 30 mA |
Initial I/O Isolation Resistance (Minimum) (Riso) | 1,000 M ohm |
Load Voltage (VL) | Max.: 125 V |
Terminal Type | Surface-mount terminal |
Contact Arrangement | 2 Form A |
Recommended Mounting Pad (Top View) | |
External Dimensions | |
Load current | 0.14 A |
Junction temperature (Tj) | 125°C |
HFRelay 250V/140mA C=33pF I/O=15kV 8PIN | RS |
PhotoMOSPhotoMOS RF SOP 2 Form A CxR | Panasonic Electronic Components AQW223R2S | RS Americas |
Ssr, Photo Mosfet, 250V, 140Ma | Newark Electronics |
AQW Photomos Series 0.14 A 250 V 15 Ohm 2 Channel Solid State Relay - SOIC-8 | Future Electronics |
Relay SSR 30mA 1.5V DC-IN 0.14A 250V AC/DC-OUT 8-Pin SOP Tube | Avnet America |
SOLID STATE MOSFET RLY, SPST, 0.14A/250V | element14 |
PHOTOMOS HF RELAY 40V SOP | TTI Europe |
Where can I find additional details, specifications and documents for a AQW223R2S?
Additional datasheets, footprints and schematics for AQW223R2S are listed on our Part Details page. You can also find images and similar parts to AQW223R2S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AQW223R2S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AQW223R2S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AQW223R2S fall under?
The AQW223R2S is listed under Relays & Contactors > Semiconductor Relays > PhotoMOS® > PhotoMOS RF SOP 2 Form A CxR.
Can I view similar or alternative parts?
You can view similar parts to AQW223R2S when available in the PhotoMOS RF SOP 2 Form A CxR range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AQW223R2S you can contact the distributor directly for product support, shipping queries etc.
Is the AQW223R2S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AQW223R2S have stock available?
Authorised distributors including RS, RS Americas, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for AQW223R2S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AQW223R2S often in real-time on the comparison pages.
What if I can't find stock of AQW223R2S?
You can fill out our help required form which you can use to request a quote for AQW223R2S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.