Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.85
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$5.49
|
2
in stock
|
Buy Now | |
Future Electronics
from US$6.24
|
10
in stock
|
Buy Now | |
Newark Electronics
from US$5.54
|
2
in stock
|
Buy Now | |
element14
from US$5.65
|
2
in stock
|
Buy Now | |
Avnet America
from US$3.85
|
-
|
Buy Now | |
RS Americas
from US$7.00
|
-
|
Buy Now | |
TTI Europe
from US$5.15
|
-
|
Buy Now |
Package | DIP8 |
---|---|
Voltage Type | AC/DC |
Load Voltage [ VL ] (VL) | 200 V |
Continuous Load Current (IL) | Max.: 0.2 A (1ch), 0.16 A (2ch) |
I/O Isolation Voltage (Viso) | 1,500 Vrms |
Terminal Type | Surface-mount terminal |
Packing Quantity | Tube packing style |
Product Name | GU 2 Form A |
Type | GU |
LED Forward Current (IF) | 50 mA |
LED Reverse Voltage (VR) | 5 V |
Peak Forward Current (IFP) | 1 A |
Power Dissipation (Pin) | 75 mW |
Peak Load Current (Ipeak) | 0.48 A |
Power Dissipation (Pout) | 800 mW |
Total Power Dissipation (Pt) | 850 mW |
Ambient Temperature: Operating (Topr) | -40 to +85°C |
Ambient Temperature: Storage (Tstg) | -40 to +100°C |
LED Operate Current (Typical) | 0.9 mA |
LED Operate Current (Maximum) | 3 mA |
LED Turn Off Current (Minimum) | 0.4 mA |
LED Turn Off Current (Typical) | 0.8 mA |
LED Dropout Voltage (Typical) (VF) | 1.25 V |
LED Dropout Voltage (Maximum) (VF) | 1.5 V |
On Resistance (Typical) (Ron) | 11 ohm |
On Resistance (Maximum) (Ron) | 15 ohm |
Off State Leakage Current (Maximum) (ILeak) | 1μA |
Turn On Time (Typical) | 0.25 ms |
Over Current Protection | Nothing |
Turn On Time (Maximum) | 1.0 ms |
Turn Off Time (Typical) | 0.05 ms |
Turn Off Time (Maximum) | 0.2 ms |
I/O Capacitance (Typical) (Ciso) | 0.8 pF |
I/O Capacitance (Maximum) (Ciso) | 1.5 pF |
Initial I/O Isolation Resistance (Minimum) (Riso) | 1,000 M ohm |
LED Current (IF) | Min.: 5 mA, Max.: 30 mA |
Load Voltage (VL) | Max.: 160 V |
Contact Arrangement | 2 Form A |
External Dimensions | |
Recommended Mounting Pad (Top View) | |
Load current | 160 mA |
Junction temperature (Tj) | 125°C |
AQW Photomos Series 0.16 A 200 V 15 Ohm SMT 2 Channel Solid State Relay - DIP-8 | Future Electronics |
Mosfet Relay, Dpst-No, 0.16A, 200V, Smd Rohs Compliant: Yes |Panasonic AQW217A | Newark Electronics |
MOSFET RELAY, DPST-NO, 0.16A, 200V, SMD | element14 |
Relay SSR 50mA 1.5V DC-IN 0.16A 200V AC/DC-OUT 8-Pin PDIP SMD Tube | Avnet America |
PhotoMOSPhotoMOS GU 2 Form A | Panasonic Electronic Components AQW217A | RS Americas |
PHOTOMOS SIGNAL RELAY 200V SMD | TTI Europe |
Where can I find additional details, specifications and documents for a AQW217A?
Additional datasheets, footprints and schematics for AQW217A are listed on our Part Details page. You can also find images and similar parts to AQW217A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AQW217A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AQW217A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AQW217A fall under?
The AQW217A is listed under Relays & Contactors > Semiconductor Relays > PhotoMOS® > PhotoMOS GU 2 Form A.
Can I view similar or alternative parts?
You can view similar parts to AQW217A when available in the PhotoMOS GU 2 Form A range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AQW217A you can contact the distributor directly for product support, shipping queries etc.
Is the AQW217A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AQW217A have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for AQW217A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AQW217A often in real-time on the comparison pages.
What if I can't find stock of AQW217A?
You can fill out our help required form which you can use to request a quote for AQW217A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.