Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.59
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$5.59
|
No stock
|
Buy Now | |
RS
from US$7.38
|
2
in stock
|
Buy Now | |
Newark Electronics
from US$4.59
|
-
|
Buy Now | |
Future Electronics
from US$6.14
|
-
|
Buy Now | |
Avnet America
from US$5.14
|
-
|
Buy Now | |
RS Americas
from US$7.46
|
-
|
Buy Now | |
element14
from US$5.86
|
-
|
Buy Now | |
TTI Europe
from US$5.33
|
-
|
Buy Now |
Package | DIP8 |
---|---|
Voltage Type | AC/DC |
Load Voltage [ VL ] (VL) | 600 V |
Continuous Load Current (IL) | Max.: 0.05 A (1ch), 0.04 A (2ch) |
I/O Isolation Voltage (Viso) | 1,500 Vrms |
Terminal Type | Surface-mount terminal |
Packing Quantity | Tube packing style |
Product Name | GU 2 Form A |
Type | GU |
LED Forward Current (IF) | 50 mA |
LED Reverse Voltage (VR) | 5 V |
Peak Forward Current (IFP) | 1 A |
Power Dissipation (Pin) | 75 mW |
Peak Load Current (Ipeak) | 0.12 A |
Power Dissipation (Pout) | 800 mW |
Total Power Dissipation (Pt) | 850 mW |
Ambient Temperature: Operating (Topr) | -40 to +85°C |
Ambient Temperature: Storage (Tstg) | -40 to +100°C |
LED Operate Current (Typical) | 0.9 mA |
LED Operate Current (Maximum) | 3 mA |
LED Turn Off Current (Minimum) | 0.4 mA |
LED Turn Off Current (Typical) | 0.8 mA |
LED Dropout Voltage (Typical) (VF) | 1.25 V |
LED Dropout Voltage (Maximum) (VF) | 1.5 V |
On Resistance (Typical) (Ron) | 70 ohm |
On Resistance (Maximum) (Ron) | 120 ohm |
Off State Leakage Current (Maximum) (ILeak) | 1μA |
Turn On Time (Typical) | 0.28 ms |
Over Current Protection | Nothing |
Turn On Time (Maximum) | 0.5 ms |
Turn Off Time (Typical) | 0.04 ms |
Turn Off Time (Maximum) | 0.2 ms |
I/O Capacitance (Typical) (Ciso) | 0.8 pF |
I/O Capacitance (Maximum) (Ciso) | 1.5 pF |
Initial I/O Isolation Resistance (Minimum) (Riso) | 1,000 M ohm |
LED Current (IF) | Min.: 5 mA, Max.: 30 mA |
Load Voltage (VL) | Max.: 480 V |
Contact Arrangement | 2 Form A |
External Dimensions | |
Recommended Mounting Pad (Top View) | |
Load current | 40 mA |
Junction temperature (Tj) | 125°C |
PhotoMOS-Signal-Relay, 2-Form-A, 600V/40 | RS |
Photomos Relay, 600V, 40Ma | Newark Electronics |
AQW Photomos Series 40 mA 600 V 120 Ohm SMT 2 Channel Solid State Relay -DIP-8 | Future Electronics |
Relay SSR 3mA 1.5V DC-IN 40mA 600V AC/DC-OUT 8-Pin DIP Surface Mount Tube | Avnet America |
RELAY OPTO AC/DC 600V 40MA 8-SMD | Panasonic Electronic Components AQW216A | RS Americas |
MOSFET RELAY, DPST-NO, 0.04A, 600V, SMD | element14 |
PHOTOMOS SIGNAL RELAY 600V SMD | TTI Europe |
Where can I find additional details, specifications and documents for a AQW216A?
Additional datasheets, footprints and schematics for AQW216A are listed on our Part Details page. You can also find images and similar parts to AQW216A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AQW216A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AQW216A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AQW216A fall under?
The AQW216A is listed under Relays & Contactors > Semiconductor Relays > PhotoMOS® > PhotoMOS GU 2 Form A.
Can I view similar or alternative parts?
You can view similar parts to AQW216A when available in the PhotoMOS GU 2 Form A range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AQW216A you can contact the distributor directly for product support, shipping queries etc.
Is the AQW216A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AQW216A have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for AQW216A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AQW216A often in real-time on the comparison pages.
What if I can't find stock of AQW216A?
You can fill out our help required form which you can use to request a quote for AQW216A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.