Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.79
Package | DIP8 |
---|---|
Voltage Type | AC/DC |
Load Voltage [ VL ] (VL) | 600 V |
Continuous Load Current (IL) | Max.: 0.05 A (1ch), 0.04 A (2ch) |
I/O Isolation Voltage (Viso) | 1,500 Vrms |
Terminal Type | Through hole terminal |
Packing Quantity | Tube packing style |
Product Name | GU 2 Form A |
Type | GU |
LED Forward Current (IF) | 50 mA |
LED Reverse Voltage (VR) | 5 V |
Peak Forward Current (IFP) | 1 A |
Power Dissipation (Pin) | 75 mW |
Peak Load Current (Ipeak) | 0.12 A |
Power Dissipation (Pout) | 800 mW |
Total Power Dissipation (Pt) | 850 mW |
Ambient Temperature: Operating (Topr) | -40 to +85°C |
Ambient Temperature: Storage (Tstg) | -40 to +100°C |
LED Operate Current (Typical) | 0.9 mA |
LED Operate Current (Maximum) | 3 mA |
LED Turn Off Current (Minimum) | 0.4 mA |
LED Turn Off Current (Typical) | 0.8 mA |
LED Dropout Voltage (Typical) (VF) | 1.25 V |
LED Dropout Voltage (Maximum) (VF) | 1.5 V |
On Resistance (Typical) (Ron) | 70 ohm |
On Resistance (Maximum) (Ron) | 120 ohm |
Off State Leakage Current (Maximum) (ILeak) | 1μA |
Turn On Time (Typical) | 0.28 ms |
Over Current Protection | Nothing |
Turn On Time (Maximum) | 0.5 ms |
Turn Off Time (Typical) | 0.04 ms |
Turn Off Time (Maximum) | 0.2 ms |
I/O Capacitance (Typical) (Ciso) | 0.8 pF |
I/O Capacitance (Maximum) (Ciso) | 1.5 pF |
Initial I/O Isolation Resistance (Minimum) (Riso) | 1,000 M ohm |
LED Current (IF) | Min.: 5 mA, Max.: 30 mA |
Load Voltage (VL) | Max.: 480 V |
Contact Arrangement | 2 Form A |
External Dimensions | |
PC Board Pattern (Bottom View) | |
Load current | 40 mA |
Junction temperature (Tj) | 125°C |
Photomos Relay, 600V, 40Ma | Newark Electronics |
AQW Photomos Series 40 mA 600 V 120 Ohm 2 Channel Solid State Relay - DIP-8 | Future Electronics |
Relay SSR 3mA 1.5V DC-IN 40mA 600V AC/DC-OUT 8-Pin DIP Through Hole Tube | Avnet America |
PhotoMOSPhotoMOS GU 2 Form A | Panasonic Electronic Components AQW216 | RS Americas |
MOSFET RELAY, DPST-NO, 0.04A, 600V, THT | element14 |
PHOTOMOS SIGNAL RELAY 600V PCB | TTI Europe |
Where can I find additional details, specifications and documents for a AQW216?
Additional datasheets, footprints and schematics for AQW216 are listed on our Part Details page. You can also find images and similar parts to AQW216 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AQW216 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AQW216 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AQW216 fall under?
The AQW216 is listed under Relays & Contactors > Semiconductor Relays > PhotoMOS® > PhotoMOS GU 2 Form A.
Can I view similar or alternative parts?
You can view similar parts to AQW216 when available in the PhotoMOS GU 2 Form A range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AQW216 you can contact the distributor directly for product support, shipping queries etc.
Is the AQW216 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AQW216 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for AQW216.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AQW216 often in real-time on the comparison pages.
What if I can't find stock of AQW216?
You can fill out our help required form which you can use to request a quote for AQW216 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.