Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.30
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$5.48
|
No stock
|
Buy Now | |
Newark Electronics
from US$4.93
|
-
|
Buy Now | |
Future Electronics
from US$6.40
|
-
|
Buy Now | |
Avnet America
from US$3.51
|
-
|
Buy Now | |
RS Americas
from US$5.82
|
-
|
Buy Now | |
element14
from US$4.78
|
-
|
Buy Now | |
TTI Europe
from US$5.33
|
-
|
Buy Now | |
Relay Specialties
from US$3.30
|
-
|
Buy Now |
Package | DIP8 |
---|---|
Voltage Type | AC/DC |
Load Voltage [ VL ] (VL) | 100 V |
Continuous Load Current (IL) | Max.: 0.35 A (1ch), 0.3 A (2ch) |
I/O Isolation Voltage (Viso) | 1,500 Vrms |
Terminal Type | Through hole terminal |
Packing Quantity | Tube packing style |
Product Name | GU 2 Form A |
Type | GU |
LED Forward Current (IF) | 50 mA |
LED Reverse Voltage (VR) | 5 V |
Peak Forward Current (IFP) | 1 A |
Power Dissipation (Pin) | 75 mW |
Peak Load Current (Ipeak) | 0.9 A |
Power Dissipation (Pout) | 800 mW |
Total Power Dissipation (Pt) | 850 mW |
Ambient Temperature: Operating (Topr) | -40 to +85°C |
Ambient Temperature: Storage (Tstg) | -40 to +100°C |
LED Operate Current (Typical) | 0.9 mA |
LED Operate Current (Maximum) | 3 mA |
LED Turn Off Current (Minimum) | 0.4 mA |
LED Turn Off Current (Typical) | 0.8 mA |
LED Dropout Voltage (Typical) (VF) | 1.25 V |
LED Dropout Voltage (Maximum) (VF) | 1.5 V |
On Resistance (Typical) (Ron) | 2.3 ohm |
On Resistance (Maximum) (Ron) | 4.0 ohm |
Off State Leakage Current (Maximum) (ILeak) | 1μA |
Turn On Time (Typical) | 0.60 ms |
Over Current Protection | Nothing |
Turn On Time (Maximum) | 2 ms |
Turn Off Time (Typical) | 0.06 ms |
Turn Off Time (Maximum) | 0.2 ms |
I/O Capacitance (Typical) (Ciso) | 0.8 pF |
I/O Capacitance (Maximum) (Ciso) | 1.5 pF |
Initial I/O Isolation Resistance (Minimum) (Riso) | 1,000 M ohm |
LED Current (IF) | Min.: 5 mA, Max.: 30 mA |
Load Voltage (VL) | Max.: 80 V |
Contact Arrangement | 2 Form A |
External Dimensions | |
PC Board Pattern (Bottom View) | |
Load current | 300 mA |
Junction temperature (Tj) | 125°C |
Photomos Relay, 100V, 300Ma | Newark Electronics |
AQW Photomos Series 0.03 A 100 V 4 Ohm 2 Channel Solid State Relay - DIP-8 | Future Electronics |
Relay SSR 3mA 1.5V DC-IN 300mA 100V AC/DC-OUT 8-Pin DIP Through Hole Tube | Avnet America |
RELAY OPTO AC/DC 100V 300MA 8DIP | Panasonic Electronic Components AQW215 | RS Americas |
PHOTOMOS SIGNAL RELAY 100V PCB | TTI Europe |
PANASONIC EW/AROMAT PHOTOMOS ( | Relay Specialties |
MOSFET RELAY, DPST-NO, 0.3A, 100V, THT | Farnell |
Where can I find additional details, specifications and documents for a AQW215?
Additional datasheets, footprints and schematics for AQW215 are listed on our Part Details page. You can also find images and similar parts to AQW215 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AQW215 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AQW215 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AQW215 fall under?
The AQW215 is listed under Relays & Contactors > Semiconductor Relays > PhotoMOS® > PhotoMOS GU 2 Form A.
Can I view similar or alternative parts?
You can view similar parts to AQW215 when available in the PhotoMOS GU 2 Form A range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AQW215 you can contact the distributor directly for product support, shipping queries etc.
Is the AQW215 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AQW215 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for AQW215.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AQW215 often in real-time on the comparison pages.
What if I can't find stock of AQW215?
You can fill out our help required form which you can use to request a quote for AQW215 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.