Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Package | SOP8 |
---|---|
Voltage Type | AC/DC |
Load Voltage [ VL ] (VL) | 400 V |
Continuous Load Current (IL) | Max.: 0.1 A (1ch), 0.08 A (2ch) |
I/O Isolation Voltage (Viso) | 1,500 Vrms |
Packing Quantity | Tape and reel packing style (Z) |
Product Name | GU SOP 2 Form A |
Type | GU |
LED Forward Current (IF) | 50 mA |
LED Reverse Voltage (VR) | 5 V |
Peak Forward Current (IFP) | 1 A |
Power Dissipation (Pin) | 75 mW |
Peak Load Current (Ipeak) | 0.24 A |
Power Dissipation (Pout) | 600 mW |
Total Power Dissipation (Pt) | 650 mW |
Ambient Temperature: Operating (Topr) | -40 to +85°C |
Ambient Temperature: Storage (Tstg) | -40 to +100°C |
LED Operate Current (Typical) | 0.9 mA |
LED Operate Current (Maximum) | 3 mA |
LED Turn Off Current (Minimum) | 0.4 mA |
LED Turn Off Current (Typical) | 0.8 mA |
LED Dropout Voltage (Typical) (VF) | 1.25 V |
LED Dropout Voltage (Maximum) (VF) | 1.5 V |
On Resistance (Typical) (Ron) | 30 ohm |
On Resistance (Maximum) (Ron) | 50 ohm |
Off State Leakage Current (Maximum) (ILeak) | 1ÎĽA |
Over Current Protection | Nothing |
Turn On Time (Typical) | 0.21 ms |
Turn On Time (Maximum) | 0.5 ms |
Turn Off Time (Typical) | 0.04 ms |
Turn Off Time (Maximum) | 0.2 ms |
I/O Capacitance (Typical) (Ciso) | 0.8 pF |
I/O Capacitance (Maximum) (Ciso) | 1.5 pF |
Initial I/O Isolation Resistance (Minimum) (Riso) | 1,000 M ohm |
LED Current (IF) | Min.: 5 mA, Max.: 30 mA |
Load Voltage (VL) | Max.: 320 V |
Terminal Type | Surface-mount terminal |
Contact Arrangement | 2 Form A |
External Dimensions | |
Recommended Mounting Pad (Top View) | |
Load current | 80 mA |
Junction temperature (Tj) | 125°C |
Photomos Relay, 400V, 80Ma | Newark Electronics |
AQW Photomos Series 80 mA 400 V 50 Ohm 2 Channel Solid State Relay - SOIC-8 | Future Electronics |
Relay SSR 50mA 1.5V DC-IN 0.08A 400V AC/DC-OUT 8-Pin SOP T/R | Avnet America |
PhotoMOSPhotoMOS GU SOP 2 Form A | Panasonic Electronic Components AQW214SZ | RS Americas |
PHOTOMOS RELAY 400V SOP | TTI Europe |
Where can I find additional details, specifications and documents for a AQW214SZ?
Additional datasheets, footprints and schematics for AQW214SZ are listed on our Part Details page. You can also find images and similar parts to AQW214SZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AQW214SZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AQW214SZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AQW214SZ fall under?
The AQW214SZ is listed under Relays & Contactors > Semiconductor Relays > PhotoMOS® > PhotoMOS GU SOP 2 Form A.
Can I view similar or alternative parts?
You can view similar parts to AQW214SZ when available in the PhotoMOS GU SOP 2 Form A range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AQW214SZ you can contact the distributor directly for product support, shipping queries etc.
Is the AQW214SZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AQW214SZ have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and TTI Europe have stock available or on a lead time for AQW214SZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AQW214SZ often in real-time on the comparison pages.
What if I can't find stock of AQW214SZ?
You can fill out our help required form which you can use to request a quote for AQW214SZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.