Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Contact Configuration | DPST-NO |
---|---|
Load Current | 100mA |
Relay Terminals | SMD |
Load Voltage Max | 400V |
On State Resistance Max | 35ohm |
Isolation Voltage | 1.5kV |
Forward Current If | 1.2mA |
RoHS Compliant | Yes |
Photomos Relay, Dpst-No, 100Ma, 1.2Ma ,400V | Newark Electronics |
AQW Photomos Series 0.1 A 400 V 50 Ohm SMT 2 Channel Solid State Relay - DIP-8 | Future Electronics |
Relay SSR 3mA 1.5V DC-IN 100mA 400V AC/DC-OUT 8-Pin DIP Surface Mount T/R | Avnet America |
Where can I find additional details, specifications and documents for a AQW214EAX?
Additional datasheets, footprints and schematics for AQW214EAX are listed on our Part Details page. You can also find images and similar parts to AQW214EAX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AQW214EAX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AQW214EAX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AQW214EAX fall under?
The AQW214EAX is listed under Switches & Relays > Relays > Solid State Relays & Contactors > MOSFET Solid State Relays.
Can I view similar or alternative parts?
You can view similar parts to AQW214EAX when available in the MOSFET Solid State Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AQW214EAX you can contact the distributor directly for product support, shipping queries etc.
Is the AQW214EAX RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for AQW214EAX have stock available?
Authorised distributors including Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for AQW214EAX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AQW214EAX often in real-time on the comparison pages.
What if I can't find stock of AQW214EAX?
You can fill out our help required form which you can use to request a quote for AQW214EAX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.