Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Contact Configuration | DPST-NO |
---|---|
Load Current | 100mA |
Relay Terminals | SMD |
Load Voltage Max | 400V |
On State Resistance Max | 50ohm |
Isolation Voltage | 1.5kV |
Forward Current If | 1A |
RoHS Compliant | Yes |
Solid State Relay, Dpst-No 100Ma 1A 400V, Full Reel | Newark Electronics |
AQW Photomos Series 0.1 A 400 V 50 Ohm SMT 2 Channel Solid State Relay - DIP-8 | Future Electronics |
Relay SSR 3mA 1.5V DC-IN 100mA 400V AC/DC-OUT 8-Pin DIP Surface Mount T/R | Avnet America |
PhotoMOSPhotoMOS GU 2 Form A | Panasonic Electronic Components AQW214AZ | RS Americas |
PHOTOMOS RELAY 400V SMD | TTI Europe |
Where can I find additional details, specifications and documents for a AQW214AZ?
Additional datasheets, footprints and schematics for AQW214AZ are listed on our Part Details page. You can also find images and similar parts to AQW214AZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AQW214AZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AQW214AZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AQW214AZ fall under?
The AQW214AZ is listed under Switches & Relays > Relays > Solid State Relays & Contactors > MOSFET Solid State Relays.
Can I view similar or alternative parts?
You can view similar parts to AQW214AZ when available in the MOSFET Solid State Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AQW214AZ you can contact the distributor directly for product support, shipping queries etc.
Is the AQW214AZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for AQW214AZ have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for AQW214AZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AQW214AZ often in real-time on the comparison pages.
What if I can't find stock of AQW214AZ?
You can fill out our help required form which you can use to request a quote for AQW214AZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.