Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.59
Package | DIP8 |
---|---|
Voltage Type | AC/DC |
Load Voltage [ VL ] (VL) | 400 V |
Continuous Load Current (IL) | Max.: 0.13 A (1ch), 0.1 A (2ch) |
I/O Isolation Voltage (Viso) | 1,500 Vrms |
Terminal Type | Surface-mount terminal |
Packing Quantity | Tube packing style |
Product Name | GU 2 Form A |
Type | GU |
LED Forward Current (IF) | 50 mA |
LED Reverse Voltage (VR) | 5 V |
Peak Forward Current (IFP) | 1 A |
Power Dissipation (Pin) | 75 mW |
Peak Load Current (Ipeak) | 0.3 A |
Power Dissipation (Pout) | 800 mW |
Total Power Dissipation (Pt) | 850 mW |
Ambient Temperature: Operating (Topr) | -40 to +85°C |
Ambient Temperature: Storage (Tstg) | -40 to +100°C |
LED Operate Current (Typical) | 0.9 mA |
LED Operate Current (Maximum) | 3 mA |
LED Turn Off Current (Minimum) | 0.4 mA |
LED Turn Off Current (Typical) | 0.8 mA |
LED Dropout Voltage (Typical) (VF) | 1.25 V |
LED Dropout Voltage (Maximum) (VF) | 1.5 V |
On Resistance (Typical) (Ron) | 30 ohm |
On Resistance (Maximum) (Ron) | 50 ohm |
Off State Leakage Current (Maximum) (ILeak) | 1μA |
Turn On Time (Typical) | 0.31 ms |
Over Current Protection | Nothing |
Turn On Time (Maximum) | 0.5 ms |
Turn Off Time (Typical) | 0.05 ms |
Turn Off Time (Maximum) | 0.2 ms |
I/O Capacitance (Typical) (Ciso) | 0.8 pF |
I/O Capacitance (Maximum) (Ciso) | 1.5 pF |
Initial I/O Isolation Resistance (Minimum) (Riso) | 1,000 M ohm |
LED Current (IF) | Min.: 5 mA, Max.: 30 mA |
Load Voltage (VL) | Max.: 320 V |
Contact Arrangement | 2 Form A |
External Dimensions | |
Recommended Mounting Pad (Top View) | |
Load current | 100 mA |
Junction temperature (Tj) | 125°C |
Ssr, Photo Mosfet, 400V, 100Ma | Newark Electronics |
AQW Photomos Series 0.1 A 400 V 50 Ohm SMT 2 Channel Solid State Relay - DIP-8 | Future Electronics |
MOSFET Relay, 400 V, 100 mA, 50 ohm, DPST-NO | Avnet America |
RELAY OPTO DPST-NO 100MA 400V | Panasonic Electronic Components AQW214A | RS Americas |
Contact Configuration:DPST-NO | element14 |
PHOTOMOS RELAY 400V 0.1A 2NO | TTI Europe |
RELAY, PHOTOMOS SOLID-STATE, PCB | Farnell |
Where can I find additional details, specifications and documents for a AQW214A?
Additional datasheets, footprints and schematics for AQW214A are listed on our Part Details page. You can also find images and similar parts to AQW214A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AQW214A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AQW214A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AQW214A fall under?
The AQW214A is listed under Relays & Contactors > Semiconductor Relays > PhotoMOS® > PhotoMOS GU 2 Form A.
Can I view similar or alternative parts?
You can view similar parts to AQW214A when available in the PhotoMOS GU 2 Form A range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AQW214A you can contact the distributor directly for product support, shipping queries etc.
Is the AQW214A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AQW214A have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for AQW214A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AQW214A often in real-time on the comparison pages.
What if I can't find stock of AQW214A?
You can fill out our help required form which you can use to request a quote for AQW214A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.