Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.30
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$5.39
|
63
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$6.49
|
74
in stock
|
Buy Now | |
Newark Electronics
from US$5.30
|
63
in stock
|
Buy Now | |
element14
from US$6.73
|
63
in stock
|
Buy Now | |
Chip One Stop
from US$6.05
|
25
in stock
|
Buy Now | |
RS Americas
from US$7.61
|
25
in stock
|
Buy Now | |
Relay Specialties
from US$3.30
|
3
in stock
|
Buy Now | |
Future Electronics
from US$4.81
|
-
|
Buy Now | |
Avnet America
from US$5.14
|
-
|
Buy Now | |
TTI Europe
from US$4.89
|
-
|
Buy Now |
Package | DIP8 |
---|---|
Voltage Type | AC/DC |
Load Voltage [ VL ] (VL) | 400 V |
Continuous Load Current (IL) | Max.: 0.13 A (1ch), 0.1 A (2ch) |
I/O Isolation Voltage (Viso) | 1,500 Vrms |
Terminal Type | Through hole terminal |
Packing Quantity | Tube packing style |
Product Name | GU 2 Form A |
Type | GU |
LED Forward Current (IF) | 50 mA |
LED Reverse Voltage (VR) | 5 V |
Peak Forward Current (IFP) | 1 A |
Power Dissipation (Pin) | 75 mW |
Peak Load Current (Ipeak) | 0.3 A |
Power Dissipation (Pout) | 800 mW |
Total Power Dissipation (Pt) | 850 mW |
Ambient Temperature: Operating (Topr) | -40 to +85°C |
Ambient Temperature: Storage (Tstg) | -40 to +100°C |
LED Operate Current (Typical) | 0.9 mA |
LED Operate Current (Maximum) | 3 mA |
LED Turn Off Current (Minimum) | 0.4 mA |
LED Turn Off Current (Typical) | 0.8 mA |
LED Dropout Voltage (Typical) (VF) | 1.25 V |
LED Dropout Voltage (Maximum) (VF) | 1.5 V |
On Resistance (Typical) (Ron) | 30 ohm |
On Resistance (Maximum) (Ron) | 50 ohm |
Off State Leakage Current (Maximum) (ILeak) | 1μA |
Turn On Time (Typical) | 0.31 ms |
Over Current Protection | Nothing |
Turn On Time (Maximum) | 0.5 ms |
Turn Off Time (Typical) | 0.05 ms |
Turn Off Time (Maximum) | 0.2 ms |
I/O Capacitance (Typical) (Ciso) | 0.8 pF |
I/O Capacitance (Maximum) (Ciso) | 1.5 pF |
Initial I/O Isolation Resistance (Minimum) (Riso) | 1,000 M ohm |
LED Current (IF) | Min.: 5 mA, Max.: 30 mA |
Load Voltage (VL) | Max.: 320 V |
Contact Arrangement | 2 Form A |
External Dimensions | |
PC Board Pattern (Bottom View) | |
Load current | 100 mA |
Junction temperature (Tj) | 125°C |
Relay: solid state | Transfer Multisort Elektronik |
Mosfet Relay, Dpst-No, 0.1A, 400V, Tht Rohs Compliant: Yes |Panasonic AQW214 | Newark Electronics |
MOSFET RELAY, DPST-NO, 0.1A, 400V, THT | element14 |
Relay, Solid State, 100 mA, 400 V, AC/DC, 3 V (LED Reverse), Solid State, 85 C | Panasonic Electronic Components AQW214 | RS Americas |
PANASONIC EW/AROMAT PHOTOMOS ( | Relay Specialties |
AQW Photomos Series 0.1 A 400 V 50 Ohm 2 Channel Solid State Relay - DIP-8 | Future Electronics |
Relay SSR 50mA 1.5V DC-IN 100mA 400V AC/DC-OUT 8-Pin DIP Tube | Avnet America |
PHOTOMOS RELAY 400V PCB | TTI Europe |
Where can I find additional details, specifications and documents for a AQW214?
Additional datasheets, footprints and schematics for AQW214 are listed on our Part Details page. You can also find images and similar parts to AQW214 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AQW214 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AQW214 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AQW214 fall under?
The AQW214 is listed under Relays & Contactors > Semiconductor Relays > PhotoMOS® > PhotoMOS GU 2 Form A.
Can I view similar or alternative parts?
You can view similar parts to AQW214 when available in the PhotoMOS GU 2 Form A range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AQW214 you can contact the distributor directly for product support, shipping queries etc.
Is the AQW214 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AQW214 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for AQW214.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AQW214 often in real-time on the comparison pages.
What if I can't find stock of AQW214?
You can fill out our help required form which you can use to request a quote for AQW214 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.