Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Contact Configuration | DPST-NO |
---|---|
Relay Terminals | SMD |
Load Voltage Max | 250V |
Isolation Voltage | 5kV |
Forward Current If | 10mA |
RoHS Compliant | Yes |
Relays, Mosfet Ssr, Dpst-No, 10Ma, 250V | Newark Electronics |
AQW Photomos Series 0.12 A 250 V SMT 2 Channel Solid State Relay - DIP-8 | Future Electronics |
Relay SSR 500mA 60V AC/DC-OUT 8-Pin SMD Surface Mount | Avnet America |
PhotoMOSPhotoMOS GE 2 Form A | Panasonic Electronic Components AQW213EHA | RS Americas |
PHOTOMOS SIGNAL RELAY 250V SMD | TTI Europe |
Where can I find additional details, specifications and documents for a AQW213EHA?
Additional datasheets, footprints and schematics for AQW213EHA are listed on our Part Details page. You can also find images and similar parts to AQW213EHA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AQW213EHA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AQW213EHA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AQW213EHA fall under?
The AQW213EHA is listed under Switches & Relays > Relays > Solid State Relays & Contactors > MOSFET Solid State Relays.
Can I view similar or alternative parts?
You can view similar parts to AQW213EHA when available in the MOSFET Solid State Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AQW213EHA you can contact the distributor directly for product support, shipping queries etc.
Is the AQW213EHA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for AQW213EHA have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and TTI Europe have stock available or on a lead time for AQW213EHA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AQW213EHA often in real-time on the comparison pages.
What if I can't find stock of AQW213EHA?
You can fill out our help required form which you can use to request a quote for AQW213EHA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.