Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.25
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.97
|
519
in stock
|
Buy Now | |
Newark Electronics
from US$5.13
|
926
in stock
|
Buy Now | |
element14
from US$4.61
|
519
in stock
|
Buy Now | |
Future Electronics
from US$4.25
|
-
|
Buy Now | |
Avnet America
from US$5.14
|
-
|
Buy Now | |
RS Americas
from US$4.63
|
-
|
Buy Now | |
TTI Europe
from US$5.14
|
-
|
Buy Now |
Package | DIP8 |
---|---|
Voltage Type | AC/DC |
Load Voltage [ VL ] (VL) | 60 V |
Continuous Load Current (IL) | Max.: 0.6 A (1ch), 0.5 A (2ch) |
I/O Isolation Voltage (Viso) | 1,500 Vrms |
Terminal Type | Surface-mount terminal |
Packing Quantity | Tape and reel packing style (X) |
Product Name | GU 2 Form A |
Type | GU |
LED Forward Current (IF) | 50 mA |
LED Reverse Voltage (VR) | 5 V |
Peak Forward Current (IFP) | 1 A |
Power Dissipation (Pin) | 75 mW |
Peak Load Current (Ipeak) | 1.5 A |
Power Dissipation (Pout) | 800 mW |
Total Power Dissipation (Pt) | 850 mW |
Ambient Temperature: Operating (Topr) | -40 to +85°C |
Ambient Temperature: Storage (Tstg) | -40 to +100°C |
LED Operate Current (Typical) | 0.9 mA |
LED Operate Current (Maximum) | 3 mA |
LED Turn Off Current (Minimum) | 0.4 mA |
LED Turn Off Current (Typical) | 0.8 mA |
LED Dropout Voltage (Typical) (VF) | 1.25 V |
LED Dropout Voltage (Maximum) (VF) | 1.5 V |
On Resistance (Typical) (Ron) | 0.83 ohm |
On Resistance (Maximum) (Ron) | 2.5 ohm |
Off State Leakage Current (Maximum) (ILeak) | 1μA |
Turn On Time (Typical) | 0.65 ms |
Over Current Protection | Nothing |
Turn On Time (Maximum) | 2 ms |
Turn Off Time (Typical) | 0.08 ms |
Turn Off Time (Maximum) | 0.2 ms |
I/O Capacitance (Typical) (Ciso) | 0.8 pF |
I/O Capacitance (Maximum) (Ciso) | 1.5 pF |
Initial I/O Isolation Resistance (Minimum) (Riso) | 1,000 M ohm |
LED Current (IF) | Min.: 5 mA, Max.: 30 mA |
Load Voltage (VL) | Max.: 48 V |
Contact Arrangement | 2 Form A |
External Dimensions | |
Recommended Mounting Pad (Top View) | |
Load current | 500 mA |
Junction temperature (Tj) | 125°C |
Mosfet Relay, Dpst-No, 0.5A, 60V, Smd | Newark Electronics |
AQW Photomos Series 0.5 A 60 V 2.5 Ohm SMT 2 Channel Solid State Relay - DIP-8 | Future Electronics |
Relay SSR 1.5mA 1.5V DC-IN 500mA 60V AC/DC-OUT 8-Pin DIP SMD T/R | Avnet America |
RELAY OPTO AC/DC 60V 500MA 8-SMD | Panasonic Electronic Components AQW212AX | RS Americas |
PHOTOMOS RELAY 60V | TTI Europe |
Where can I find additional details, specifications and documents for a AQW212AX?
Additional datasheets, footprints and schematics for AQW212AX are listed on our Part Details page. You can also find images and similar parts to AQW212AX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AQW212AX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AQW212AX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AQW212AX fall under?
The AQW212AX is listed under Relays & Contactors > Semiconductor Relays > PhotoMOS® > PhotoMOS GU 2 Form A.
Can I view similar or alternative parts?
You can view similar parts to AQW212AX when available in the PhotoMOS GU 2 Form A range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AQW212AX you can contact the distributor directly for product support, shipping queries etc.
Is the AQW212AX RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AQW212AX have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for AQW212AX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AQW212AX often in real-time on the comparison pages.
What if I can't find stock of AQW212AX?
You can fill out our help required form which you can use to request a quote for AQW212AX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.