Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.63
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$5.29
|
603
in stock
|
Buy Now | |
Future Electronics
from US$4.95
|
4,945
in stock
|
Buy Now | |
Newark Electronics
from US$5.13
|
603
in stock
|
Buy Now | |
element14
from US$5.65
|
603
in stock
|
Buy Now | |
CoreStaff
from US$6.97
|
100
in stock
|
Buy Now | |
RS
from US$6.12
|
87
in stock
|
Buy Now | |
Avnet America
from US$5.14
|
-
|
Buy Now | |
RS Americas
from US$4.63
|
-
|
Buy Now | |
TTI Europe
from US$4.86
|
-
|
Buy Now |
Package | DIP8 |
---|---|
Voltage Type | AC/DC |
Load Voltage [ VL ] (VL) | 60 V |
Continuous Load Current (IL) | Max.: 0.6 A (1ch), 0.5 A (2ch) |
I/O Isolation Voltage (Viso) | 1,500 Vrms |
Terminal Type | Surface-mount terminal |
Packing Quantity | Tube packing style |
Product Name | GU 2 Form A |
Type | GU |
LED Forward Current (IF) | 50 mA |
LED Reverse Voltage (VR) | 5 V |
Peak Forward Current (IFP) | 1 A |
Power Dissipation (Pin) | 75 mW |
Peak Load Current (Ipeak) | 1.5 A |
Power Dissipation (Pout) | 800 mW |
Total Power Dissipation (Pt) | 850 mW |
Ambient Temperature: Operating (Topr) | -40 to +85°C |
Ambient Temperature: Storage (Tstg) | -40 to +100°C |
LED Operate Current (Typical) | 0.9 mA |
LED Operate Current (Maximum) | 3 mA |
LED Turn Off Current (Minimum) | 0.4 mA |
LED Turn Off Current (Typical) | 0.8 mA |
LED Dropout Voltage (Typical) (VF) | 1.25 V |
LED Dropout Voltage (Maximum) (VF) | 1.5 V |
On Resistance (Typical) (Ron) | 0.83 ohm |
On Resistance (Maximum) (Ron) | 2.5 ohm |
Off State Leakage Current (Maximum) (ILeak) | 1μA |
Turn On Time (Typical) | 0.65 ms |
Over Current Protection | Nothing |
Turn On Time (Maximum) | 2 ms |
Turn Off Time (Typical) | 0.08 ms |
Turn Off Time (Maximum) | 0.2 ms |
I/O Capacitance (Typical) (Ciso) | 0.8 pF |
I/O Capacitance (Maximum) (Ciso) | 1.5 pF |
Initial I/O Isolation Resistance (Minimum) (Riso) | 1,000 M ohm |
LED Current (IF) | Min.: 5 mA, Max.: 30 mA |
Load Voltage (VL) | Max.: 48 V |
Contact Arrangement | 2 Form A |
External Dimensions | |
Recommended Mounting Pad (Top View) | |
Load current | 500 mA |
Junction temperature (Tj) | 125°C |
AQW Photomos Series 0.5 A 60 V 2.5 Ohm SMT 2 Channel Solid State Relay - DIP-8 | Future Electronics |
Mosfet Relay, 60 V, 500 Ma, 2.5 Ohm, Dpst-No Rohs Compliant: Yes |Panasonic AQW212A | Newark Electronics |
RELAY, PHOTOMOS, 60V | element14 |
PhotoMOS-Signal-Relay, 2-Form-A, 60V/500 | RS |
Relay SSR 50mA 1.5V DC-IN 0.5A 60V AC/DC-OUT 8-Pin PDIP SMD Tube | Avnet America |
RELAY OPTO AC/DC 60V 500MA 8-SMD | Panasonic Electronic Components AQW212A | RS Americas |
PHOTOMOS RELAY 60V 0.35A 2NO | TTI Europe |
Where can I find additional details, specifications and documents for a AQW212A?
Additional datasheets, footprints and schematics for AQW212A are listed on our Part Details page. You can also find images and similar parts to AQW212A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AQW212A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AQW212A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AQW212A fall under?
The AQW212A is listed under Relays & Contactors > Semiconductor Relays > PhotoMOS® > PhotoMOS GU 2 Form A.
Can I view similar or alternative parts?
You can view similar parts to AQW212A when available in the PhotoMOS GU 2 Form A range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AQW212A you can contact the distributor directly for product support, shipping queries etc.
Is the AQW212A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AQW212A have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and CoreStaff have stock available or on a lead time for AQW212A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AQW212A often in real-time on the comparison pages.
What if I can't find stock of AQW212A?
You can fill out our help required form which you can use to request a quote for AQW212A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.