Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.00
Distributor | Stock | ||
---|---|---|---|
Newark
from US$5.60
|
45
in stock
|
Buy Now | |
Future Electronics
from US$4.00
|
66
in stock
|
Buy Now | |
CoreStaff
from US$7.39
|
51
in stock
|
Buy Now | |
element14
from US$5.77
|
45
in stock
|
Buy Now | |
Farnell
from US$5.48
|
45
in stock
|
Buy Now | |
Avnet America
from US$5.14
|
-
|
Buy Now | |
RS Americas
from US$4.63
|
-
|
Buy Now | |
TTI Europe
from US$4.94
|
-
|
Buy Now |
Package | DIP8 |
---|---|
Voltage Type | AC/DC |
Load Voltage [ VL ] (VL) | 60 V |
Continuous Load Current (IL) | Max.: 0.6 A (1ch), 0.5 A (2ch) |
I/O Isolation Voltage (Viso) | 1,500 Vrms |
Terminal Type | Through hole terminal |
Packing Quantity | Tube packing style |
Product Name | GU 2 Form A |
Type | GU |
LED Forward Current (IF) | 50 mA |
LED Reverse Voltage (VR) | 5 V |
Peak Forward Current (IFP) | 1 A |
Power Dissipation (Pin) | 75 mW |
Peak Load Current (Ipeak) | 1.5 A |
Power Dissipation (Pout) | 800 mW |
Total Power Dissipation (Pt) | 850 mW |
Ambient Temperature: Operating (Topr) | -40 to +85°C |
Ambient Temperature: Storage (Tstg) | -40 to +100°C |
LED Operate Current (Typical) | 0.9 mA |
LED Operate Current (Maximum) | 3 mA |
LED Turn Off Current (Minimum) | 0.4 mA |
LED Turn Off Current (Typical) | 0.8 mA |
LED Dropout Voltage (Typical) (VF) | 1.25 V |
LED Dropout Voltage (Maximum) (VF) | 1.5 V |
On Resistance (Typical) (Ron) | 0.83 ohm |
On Resistance (Maximum) (Ron) | 2.5 ohm |
Off State Leakage Current (Maximum) (ILeak) | 1μA |
Turn On Time (Typical) | 0.65 ms |
Over Current Protection | Nothing |
Turn On Time (Maximum) | 2 ms |
Turn Off Time (Typical) | 0.08 ms |
Turn Off Time (Maximum) | 0.2 ms |
I/O Capacitance (Typical) (Ciso) | 0.8 pF |
I/O Capacitance (Maximum) (Ciso) | 1.5 pF |
Initial I/O Isolation Resistance (Minimum) (Riso) | 1,000 M ohm |
LED Current (IF) | Min.: 5 mA, Max.: 30 mA |
Load Voltage (VL) | Max.: 48 V |
Contact Arrangement | 2 Form A |
External Dimensions | |
PC Board Pattern (Bottom View) | |
Load current | 500 mA |
Junction temperature (Tj) | 125°C |
AQW Photomos Series 0.5 A 60 V 2.5 Ohm 2 Channel Solid State Relay - DIP-8 | Future Electronics |
Ssr, Photo Mosfet, 60V, 500Ma | Newark Electronics |
MOSFET RELAY, DPST-NO, 0.5A, 60V, DIP | element14 |
Relay SSR 3mA 1.5V DC-IN 500mA 60V AC/DC-OUT 8-Pin DIP Through Hole Tube | Avnet America |
RELAY OPTO AC/DC 60V 500MA 8-DIP | Panasonic Electronic Components AQW212 | RS Americas |
PHOTOMOS RELAY 60V 0.35A 2NO | TTI Europe |
Where can I find additional details, specifications and documents for a AQW212?
Additional datasheets, footprints and schematics for AQW212 are listed on our Part Details page. You can also find images and similar parts to AQW212 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AQW212 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AQW212 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AQW212 fall under?
The AQW212 is listed under Relays & Contactors > Semiconductor Relays > PhotoMOS® > PhotoMOS GU 2 Form A.
Can I view similar or alternative parts?
You can view similar parts to AQW212 when available in the PhotoMOS GU 2 Form A range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AQW212 you can contact the distributor directly for product support, shipping queries etc.
Is the AQW212 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AQW212 have stock available?
Authorised distributors including Future Electronics, CoreStaff, Newark Electronics, element14 and Farnell have stock available or on a lead time for AQW212.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AQW212 often in real-time on the comparison pages.
What if I can't find stock of AQW212?
You can fill out our help required form which you can use to request a quote for AQW212 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.