Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.42
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$6.23
|
No stock
|
Buy Now | |
Future Electronics
from US$5.30
|
3,000
in stock
|
Buy Now | |
RS
from US$4.01
|
941
in stock
|
Buy Now | |
Newark Electronics
from US$5.25
|
-
|
Buy Now | |
Avnet America
from US$2.42
|
-
|
Buy Now | |
RS Americas
from US$6.08
|
-
|
Buy Now | |
element14
from US$5.11
|
-
|
Buy Now | |
TTI Europe
from US$3.40
|
-
|
Buy Now |
Package | SOP8 |
---|---|
Voltage Type | AC/DC |
Load Voltage [ VL ] (VL) | 350 V |
Continuous Load Current (IL) | Max.: 0.13 A (1ch), 0.1 A (2ch) |
I/O Isolation Voltage (Viso) | 1,500 Vrms |
Packing Quantity | Tape and reel packing style (Z) |
Product Name | GU SOP 2 Form A |
Type | GU |
LED Forward Current (IF) | 50 mA |
LED Reverse Voltage (VR) | 5 V |
Peak Forward Current (IFP) | 1 A |
Power Dissipation (Pin) | 75 mW |
Peak Load Current (Ipeak) | 0.3 A |
Power Dissipation (Pout) | 600 mW |
Total Power Dissipation (Pt) | 650 mW |
Ambient Temperature: Operating (Topr) | -40 to +85°C |
Ambient Temperature: Storage (Tstg) | -40 to +100°C |
LED Operate Current (Typical) | 0.9 mA |
LED Operate Current (Maximum) | 3 mA |
LED Turn Off Current (Minimum) | 0.4 mA |
LED Turn Off Current (Typical) | 0.8 mA |
LED Dropout Voltage (Typical) (VF) | 1.25 V |
LED Dropout Voltage (Maximum) (VF) | 1.5 V |
On Resistance (Typical) (Ron) | 16 ohm |
On Resistance (Maximum) (Ron) | 35 ohm |
Off State Leakage Current (Maximum) (ILeak) | 1μA |
Over Current Protection | Nothing |
Turn On Time (Typical) | 0.23 ms |
Turn On Time (Maximum) | 0.5 ms |
Turn Off Time (Typical) | 0.04 ms |
Turn Off Time (Maximum) | 0.2 ms |
I/O Capacitance (Typical) (Ciso) | 0.8 pF |
I/O Capacitance (Maximum) (Ciso) | 1.5 pF |
Initial I/O Isolation Resistance (Minimum) (Riso) | 1,000 M ohm |
LED Current (IF) | Min.: 5 mA, Max.: 30 mA |
Load Voltage (VL) | Max.: 280 V |
Terminal Type | Surface-mount terminal |
Contact Arrangement | 2 Form A |
External Dimensions | |
Recommended Mounting Pad (Top View) | |
Load current | 100 mA |
Junction temperature (Tj) | 125°C |
AQW Photomos Series 350 V 0.1 A 16 Ohm SMT 2 Channel Solid State Relay - SOIC-8 | Future Electronics |
PhotoMOS-Signal-Relay, 2-Form-A, 350V/10 | RS |
Photomos Relay, 350V, 100Ma | Newark Electronics |
Relay SSR 50mA 1.5V DC-IN 0.1A 350V AC/DC-OUT 8-Pin SOP T/R | Avnet America |
RELAY OPTO DPST 100MA 8 SOP 350V | Panasonic Electronic Components AQW210SZ | RS Americas |
PHOTOMOS SIGNAL RELAY 350V SOP | TTI Europe |
Where can I find additional details, specifications and documents for a AQW210SZ?
Additional datasheets, footprints and schematics for AQW210SZ are listed on our Part Details page. You can also find images and similar parts to AQW210SZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AQW210SZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AQW210SZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AQW210SZ fall under?
The AQW210SZ is listed under Relays & Contactors > Semiconductor Relays > PhotoMOS® > PhotoMOS GU SOP 2 Form A.
Can I view similar or alternative parts?
You can view similar parts to AQW210SZ when available in the PhotoMOS GU SOP 2 Form A range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AQW210SZ you can contact the distributor directly for product support, shipping queries etc.
Is the AQW210SZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AQW210SZ have stock available?
Authorised distributors including Future Electronics, RS, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for AQW210SZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AQW210SZ often in real-time on the comparison pages.
What if I can't find stock of AQW210SZ?
You can fill out our help required form which you can use to request a quote for AQW210SZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.