Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Package | SOP8 |
---|---|
Voltage Type | AC/DC |
Load Voltage [ VL ] (VL) | 350 V |
Continuous Load Current (IL) | Max.: 0.13 A (1ch), 0.1 A (2ch) |
I/O Isolation Voltage (Viso) | 1,500 Vrms |
Packing Quantity | Tape and reel packing style (X) |
Product Name | GU SOP 2 Form A |
Type | GU |
LED Forward Current (IF) | 50 mA |
LED Reverse Voltage (VR) | 5 V |
Peak Forward Current (IFP) | 1 A |
Power Dissipation (Pin) | 75 mW |
Peak Load Current (Ipeak) | 0.3 A |
Power Dissipation (Pout) | 600 mW |
Total Power Dissipation (Pt) | 650 mW |
Ambient Temperature: Operating (Topr) | -40 to +85°C |
Ambient Temperature: Storage (Tstg) | -40 to +100°C |
LED Operate Current (Typical) | 0.9 mA |
LED Operate Current (Maximum) | 3 mA |
LED Turn Off Current (Minimum) | 0.4 mA |
LED Turn Off Current (Typical) | 0.8 mA |
LED Dropout Voltage (Typical) (VF) | 1.25 V |
LED Dropout Voltage (Maximum) (VF) | 1.5 V |
On Resistance (Typical) (Ron) | 16 ohm |
On Resistance (Maximum) (Ron) | 35 ohm |
Off State Leakage Current (Maximum) (ILeak) | 1ÎĽA |
Over Current Protection | Nothing |
Turn On Time (Typical) | 0.23 ms |
Turn On Time (Maximum) | 0.5 ms |
Turn Off Time (Typical) | 0.04 ms |
Turn Off Time (Maximum) | 0.2 ms |
I/O Capacitance (Typical) (Ciso) | 0.8 pF |
I/O Capacitance (Maximum) (Ciso) | 1.5 pF |
Initial I/O Isolation Resistance (Minimum) (Riso) | 1,000 M ohm |
LED Current (IF) | Min.: 5 mA, Max.: 30 mA |
Load Voltage (VL) | Max.: 280 V |
Terminal Type | Surface-mount terminal |
Contact Arrangement | 2 Form A |
External Dimensions | |
Recommended Mounting Pad (Top View) | |
Load current | 100 mA |
Junction temperature (Tj) | 125°C |
AQW Photomos Series 350 V 0.1 A 16 Ohm SMT 2 Channel Solid State Relay - SOIC-8 | Future Electronics |
Photomos Relay, 350V, 100Ma | Newark Electronics |
Relay SSR 3mA 1.5V DC-IN 100mA 350V AC/DC-OUT 8-Pin SOP Surface Mount T/R | Avnet America |
PhotoMOSPhotoMOS GU SOP 2 Form A | Panasonic Electronic Components AQW210SX | RS Americas |
PHOTOMOS SIGNAL RELAY 350V SOP | TTI Europe |
SSR RELAYSPST-NO 100MA 0-350V(1,000 per T&R) | Relay Specialties |
Where can I find additional details, specifications and documents for a AQW210SX?
Additional datasheets, footprints and schematics for AQW210SX are listed on our Part Details page. You can also find images and similar parts to AQW210SX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AQW210SX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AQW210SX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AQW210SX fall under?
The AQW210SX is listed under Relays & Contactors > Semiconductor Relays > PhotoMOS® > PhotoMOS GU SOP 2 Form A.
Can I view similar or alternative parts?
You can view similar parts to AQW210SX when available in the PhotoMOS GU SOP 2 Form A range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AQW210SX you can contact the distributor directly for product support, shipping queries etc.
Is the AQW210SX RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AQW210SX have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Avnet America, RS Americas and TTI Europe have stock available or on a lead time for AQW210SX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AQW210SX often in real-time on the comparison pages.
What if I can't find stock of AQW210SX?
You can fill out our help required form which you can use to request a quote for AQW210SX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.