Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.85
Package | DIP8 |
---|---|
Voltage Type | AC/DC |
Load Voltage [ VL ] (VL) | 350 V |
Continuous Load Current (IL) | 0.1 A |
I/O Isolation Voltage (Viso) | 5,000 Vrms |
Terminal Type | Surface-mount terminal |
Packing Quantity | Tube packing style |
Product Name | GU 2 Form A Current Limiting |
Type | GU |
LED Forward Current (IF) | 50 mA |
LED Reverse Voltage (VR) | 5 V |
Peak Forward Current (IFP) | 1 A |
Power Dissipation (Pin) | 75 mW |
Power Dissipation (Pout) | 800 mW |
Total Power Dissipation (Pt) | 850 mW |
Ambient Temperature: Operating (Topr) | -40 to +85°C |
Ambient Temperature: Storage (Tstg) | -40 to +100°C |
LED Operate Current (Typical) | 1.2 mA |
LED Operate Current (Maximum) | 3 mA |
LED Turn Off Current (Minimum) | 0.4 mA |
LED Turn Off Current (Typical) | 1.1 mA |
LED Dropout Voltage (Typical) (VF) | 1.25 V |
LED Dropout Voltage (Maximum) (VF) | 1.5 V |
On Resistance (Typical) (Ron) | 20 ohm |
On Resistance (Maximum) (Ron) | 25 ohm |
Off State Leakage Current (Maximum) (ILeak) | 1ÎĽA |
Current Limit (Typical) | 0.18 A |
Over Current Protection | With current limiting |
Turn On Time (Typical) | 0.5 ms |
Turn On Time (Maximum) | 2 ms |
Turn Off Time (Typical) | 0.08 ms |
Turn Off Time (Maximum) | 1 ms |
I/O Capacitance (Typical) (Ciso) | 0.8 pF |
I/O Capacitance (Maximum) (Ciso) | 1.5 pF |
Initial I/O Isolation Resistance (Minimum) (Riso) | 1,000 M ohm |
LED Current (IF) | 5 to 10 mA |
Contact Arrangement | 2 Form A |
External Dimensions | |
Recommended Mounting Pad (Top View) | |
Load current | 100 mA |
Mosfet Relay, Dpst-No, 0.1A, 350V, Smd Rohs Compliant: Yes |Panasonic AQW210HLA | Newark Electronics |
MOSFET RELAY, DPST-NO, 0.1A, 350V, SMD | element14 |
AQW Photomos Series 100 mA 350 V 25 Ohm SMT 1 Channel Solid State Relay - DIP-8 | Future Electronics |
Relay SSR 3mA 1.5V DC-IN 100mA 350V AC/DC-OUT 8-Pin DIP Surface Mount Tube | Avnet America |
PHOTOMOS SIGNAL RELAY 350V SMD | TTI Europe |
Where can I find additional details, specifications and documents for a AQW210HLA?
Additional datasheets, footprints and schematics for AQW210HLA are listed on our Part Details page. You can also find images and similar parts to AQW210HLA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AQW210HLA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AQW210HLA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AQW210HLA fall under?
The AQW210HLA is listed under Relays & Contactors > Semiconductor Relays > PhotoMOS® > PhotoMOS GU 2 Form A Current Limiting.
Can I view similar or alternative parts?
You can view similar parts to AQW210HLA when available in the PhotoMOS GU 2 Form A Current Limiting range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AQW210HLA you can contact the distributor directly for product support, shipping queries etc.
Is the AQW210HLA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AQW210HLA have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for AQW210HLA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AQW210HLA often in real-time on the comparison pages.
What if I can't find stock of AQW210HLA?
You can fill out our help required form which you can use to request a quote for AQW210HLA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.