Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.60
Package | DIP8 |
---|---|
Voltage Type | AC/DC |
Load Voltage [ VL ] (VL) | 350 V |
Continuous Load Current (IL) | Max.: 0.14 A (1ch), 0.12 A (2ch) |
I/O Isolation Voltage (Viso) | 5,000 Vrms |
Terminal Type | Surface-mount terminal |
Packing Quantity | Tube packing style |
Product Name | GE 2 Form A |
Type | GE |
LED Forward Current (IF) | 50 mA |
LED Reverse Voltage (VR) | 5 V |
Peak Forward Current (IFP) | 1 A |
Power Dissipation (Pin) | 75 mW |
Peak Load Current (Ipeak) | 0.36 A |
Power Dissipation (Pout) | 800 mW |
Total Power Dissipation (Pt) | 850 mW |
Ambient Temperature: Operating (Topr) | -40 to +85°C |
Ambient Temperature: Storage (Tstg) | -40 to +100°C |
LED Operate Current (Typical) | 1.2 mA |
LED Operate Current (Maximum) | 3 mA |
LED Turn Off Current (Minimum) | 0.4 mA |
LED Turn Off Current (Typical) | 1.1 mA |
LED Dropout Voltage (Typical) (VF) | 1.25 V |
LED Dropout Voltage (Maximum) (VF) | 1.5 V |
On Resistance (Typical) (Ron) | 18 ohm |
On Resistance (Maximum) (Ron) | 25 ohm |
Off State Leakage Current (Maximum) (ILeak) | 1μA |
Over Current Protection | Nothing |
Turn On Time (Typical) | 0.5 ms |
Turn On Time (Maximum) | 2.0 ms |
Turn Off Time (Typical) | 0.08 ms |
Turn Off Time (Maximum) | 1.0 ms |
I/O Capacitance (Typical) (Ciso) | 0.8 pF |
I/O Capacitance (Maximum) (Ciso) | 1.5 pF |
Initial I/O Isolation Resistance (Minimum) (Riso) | 1,000 M ohm |
LED Current (IF) | Min.: 5 mA, Max.: 30 mA |
Load Voltage (VL) | Max.: 280 V |
Contact Arrangement | 2 Form A |
External Dimensions | |
Recommended Mounting Pad (Top View) | |
Load current | 120 mA |
Junction temperature (Tj) | 125°C |
Digi-Key Electronics United States Tel. 1-800-344-4539 | 2336 |
Arrow Electronics United States Tel. 1-855-326-4757 | 1000 |
Mouser Electronics Inc. United States Tel. 1-800-346-6873 | 914 |
Master Electronics United States Tel. 1-888-473-5297 | 850 |
Onlinecomponents.com United States Tel. 1-702-462-7300 | 750 |
TTI Inc United States Tel. 1-800-225-5884 | 250 |
AQW Photomos Series 0.12 A 350 V 25 Ohm SMT 1 Channel Solid State Relay - DIP-8 | Future Electronics |
Relay,SSR,DPST-NO,120mA,350AC/DC | RS |
10C3903 | element14 |
Ssr, Photo Mosfet, 350V, 120Ma | Newark Electronics |
PHOTOMOS RELAY | Avnet America |
Relay, Photo MOS, 120 mA (Output), Load, 350 V (Output), Load, SMD, Surface | Panasonic Electronic Components AQW210EHA | RS Americas |
PHOTOMOS SIGNAL RELAY 350V SMD | TTI Europe |
Where can I find additional details, specifications and documents for a AQW210EHA?
Additional datasheets, footprints and schematics for AQW210EHA are listed on our Part Details page. You can also find images and similar parts to AQW210EHA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AQW210EHA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AQW210EHA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AQW210EHA fall under?
The AQW210EHA is listed under Relays & Contactors > Semiconductor Relays > PhotoMOS® > PhotoMOS GE 2 Form A.
Can I view similar or alternative parts?
You can view similar parts to AQW210EHA when available in the PhotoMOS GE 2 Form A range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AQW210EHA you can contact the distributor directly for product support, shipping queries etc.
Is the AQW210EHA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AQW210EHA have stock available?
Authorised distributors including Future Electronics, RS, element14, Newark Electronics and Avnet America have stock available or on a lead time for AQW210EHA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AQW210EHA often in real-time on the comparison pages.
What if I can't find stock of AQW210EHA?
You can fill out our help required form which you can use to request a quote for AQW210EHA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.