Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Contact Configuration | DPST-NO |
---|---|
Load Current | 120mA |
Relay Terminals | Through Hole |
Load Voltage Max | 350V |
On State Resistance Max | 35ohm |
Isolation Voltage | 1.5kV |
Forward Current If | 1A |
RoHS Compliant | Yes |
Solid State Relay, Dpst-No 120Ma 1A 350V | Newark Electronics |
AQW Photomos Series 0.12 A 350 V 25 Ohm 1 Channel Solid State Relay - DIP-8 | Future Electronics |
Relay SSR 3mA 1.5V DC-IN 120mA 350V AC/DC-OUT 8-Pin DIP Through Hole Tube | Avnet America |
Where can I find additional details, specifications and documents for a AQW210E?
Additional datasheets, footprints and schematics for AQW210E are listed on our Part Details page. You can also find images and similar parts to AQW210E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AQW210E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AQW210E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AQW210E fall under?
The AQW210E is listed under Switches & Relays > Relays > Solid State Relays & Contactors > MOSFET Solid State Relays.
Can I view similar or alternative parts?
You can view similar parts to AQW210E when available in the MOSFET Solid State Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AQW210E you can contact the distributor directly for product support, shipping queries etc.
Is the AQW210E RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for AQW210E have stock available?
Authorised distributors including Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for AQW210E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AQW210E often in real-time on the comparison pages.
What if I can't find stock of AQW210E?
You can fill out our help required form which you can use to request a quote for AQW210E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.