Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$3.08
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$5.26
|
48
in stock
|
Buy Now | |
Newark Electronics
from US$5.31
|
48
in stock
|
Buy Now | |
element14
from US$5.86
|
48
in stock
|
Buy Now | |
Future Electronics
from US$5.22
|
-
|
Buy Now | |
Avnet America
from US$3.08
|
-
|
Buy Now | |
RS Americas
from US$7.46
|
-
|
Buy Now | |
TTI Europe
from US$5.37
|
-
|
Buy Now |
Contact Configuration | DPST-NO |
---|---|
Load Current | 120mA |
Relay Terminals | Through Hole |
Load Voltage Max | 350V |
On State Resistance Max | 35ohm |
Isolation Voltage | 1.5kV |
Forward Current If | 900µA |
RoHS Compliant | Yes |
Mosfet Relay, Dpst-No, 0.12A, 350V, Tht Rohs Compliant: Yes |Panasonic AQW210 | Newark Electronics |
MOSFET RELAY, DPST-NO, 0.12A, 350V, THT | element14 |
AQW Photomos Series 0.12 A 350 V 35 Ohm 1 Channel Solid State Relay - DIP-8 | Future Electronics |
Relay SSR 50mA 1.5V DC-IN 0.12A 350V AC/DC-OUT 8-Pin DIP Tube | Avnet America |
PhotoMOSPhotoMOS GU 2 Form A | Panasonic Electronic Components AQW210 | RS Americas |
PHOTOMOS SIGNAL RELAY 350V PCB | TTI Europe |
Where can I find additional details, specifications and documents for a AQW210?
Additional datasheets, footprints and schematics for AQW210 are listed on our Part Details page. You can also find images and similar parts to AQW210 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AQW210 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AQW210 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AQW210 fall under?
The AQW210 is listed under Switches & Relays > Relays > Solid State Relays & Contactors > MOSFET Solid State Relays.
Can I view similar or alternative parts?
You can view similar parts to AQW210 when available in the MOSFET Solid State Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AQW210 you can contact the distributor directly for product support, shipping queries etc.
Is the AQW210 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for AQW210 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for AQW210.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AQW210 often in real-time on the comparison pages.
What if I can't find stock of AQW210?
You can fill out our help required form which you can use to request a quote for AQW210 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.