Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.44
Package | DIP6 |
---|---|
Voltage Type | AC/DC |
Load Voltage [ VL ] (VL) | 250 V |
Continuous Load Current (IL) | Max.: 0.2 A |
I/O Isolation Voltage (Viso) | 1,500 Vrms |
Terminal Type | Surface-mount terminal |
Packing Quantity | Tube packing style |
Product Name | HE 1 Form B |
Type | HE |
LED Forward Current (IF) | 50 mA |
LED Reverse Voltage (VR) | 5 V |
Peak Forward Current (IFP) | 1 A |
Power Dissipation (Pin) | 75 mW |
Peak Load Current (Ipeak) | 0.6 A |
Power Dissipation (Pout) | 360 mW |
Total Power Dissipation (Pt) | 410 mW |
Ambient Temperature: Operating (Topr) | -40 to +85°C |
Ambient Temperature: Storage (Tstg) | -40 to +100°C |
LED Operate Current (Typical) | 1 mA |
LED Operate Current (Maximum) | 3 mA |
LED Turn Off Current (Minimum) | 0.4 mA |
LED Turn Off Current (Typical) | 0.9 mA |
LED Dropout Voltage (Typical) (VF) | 1.25 V |
LED Dropout Voltage (Maximum) (VF) | 1.5 V |
On Resistance (Typical) (Ron) | 5.5 ohm |
On Resistance (Maximum) (Ron) | 8 ohm |
Off State Leakage Current (Maximum) (ILeak) | 1μA |
Over Current Protection | Nothing |
Turn On Time (Typical) | 1.52 ms |
Turn On Time (Maximum) | 3 ms |
Turn Off Time (Typical) | 0.4 ms |
Turn Off Time (Maximum) | 1 ms |
I/O Capacitance (Typical) (Ciso) | 1.3 pF |
I/O Capacitance (Maximum) (Ciso) | 3 pF |
Initial I/O Isolation Resistance (Minimum) (Riso) | 1,000 M ohm |
LED Current (IF) | Min.: 5 mA, Max.: 30 mA |
Load Voltage (VL) | Max.: 200 V |
Contact Arrangement | 1 Form B |
External Dimensions | |
Recommended Mounting Pad (Top View) | |
Load current | 200 mA |
Junction temperature (Tj) | 125°C |
Photomos Relay, 250V, 200Ma | Newark Electronics |
AQV Photomos Series 0.2 A 250 V 8 Ohm SMT 1 Channel Solid State Relay - DIP-6 | Future Electronics |
Relay SSR 3mA 1.5V DC-IN 200mA 250V AC/DC-OUT 6-Pin DIP Surface Mount Tube | Avnet America |
PhotoMOSPhotoMOS HE 1 Form B | Panasonic Electronic Components AQV453A | RS Americas |
MOSFET RELAY, SPST-NC, 0.2A, 250V, SMD | element14 |
PHOTOMOS SIGNAL RELAY 250V SMD | TTI Europe |
Where can I find additional details, specifications and documents for a AQV453A?
Additional datasheets, footprints and schematics for AQV453A are listed on our Part Details page. You can also find images and similar parts to AQV453A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AQV453A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AQV453A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AQV453A fall under?
The AQV453A is listed under Relays & Contactors > Semiconductor Relays > PhotoMOS® > PhotoMOS HE 1 Form B.
Can I view similar or alternative parts?
You can view similar parts to AQV453A when available in the PhotoMOS HE 1 Form B range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AQV453A you can contact the distributor directly for product support, shipping queries etc.
Is the AQV453A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AQV453A have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for AQV453A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AQV453A often in real-time on the comparison pages.
What if I can't find stock of AQV453A?
You can fill out our help required form which you can use to request a quote for AQV453A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.