Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.96
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.56
|
1,000
in stock
|
Buy Now | |
Future Electronics
from US$2.05
|
9,000
in stock
|
Buy Now | |
Newark Electronics
from US$3.38
|
1,000
in stock
|
Buy Now | |
element14
from US$3.75
|
1,000
in stock
|
Buy Now | |
Avnet America
from US$1.96
|
-
|
Buy Now | |
RS Americas
from US$4.96
|
-
|
Buy Now | |
TTI Europe
from US$3.40
|
-
|
Buy Now |
Package | SOP6 |
---|---|
Voltage Type | AC/DC |
Load Voltage [ VL ] (VL) | 400 V |
Continuous Load Current (IL) | Max.: 0.1 A |
I/O Isolation Voltage (Viso) | 1,500 Vrms |
Packing Quantity | Tape and reel packing style (Z) |
Product Name | GU SOP 1 Form B |
Type | GU |
LED Forward Current (IF) | 50 mA |
LED Reverse Voltage (VR) | 5 V |
Peak Forward Current (IFP) | 1 A |
Power Dissipation (Pin) | 75 mW |
Peak Load Current (Ipeak) | 0.3 A |
Power Dissipation (Pout) | 450 mW |
Total Power Dissipation (Pt) | 500 mW |
Ambient Temperature: Operating (Topr) | -40 to +85°C |
Ambient Temperature: Storage (Tstg) | -40 to +100°C |
LED Operate Current (Typical) | 0.6 mA |
LED Operate Current (Maximum) | 3 mA |
LED Turn Off Current (Minimum) | 0.4 mA |
LED Turn Off Current (Typical) | 0.55 mA |
LED Dropout Voltage (Typical) (VF) | 1.25 V |
LED Dropout Voltage (Maximum) (VF) | 1.5 V |
On Resistance (Typical) (Ron) | 26 ohm |
On Resistance (Maximum) (Ron) | 50 ohm |
Off State Leakage Current (Maximum) (ILeak) | 1μA |
Over Current Protection | Nothing |
Turn On Time (Typical) | 0.47 ms |
Turn On Time (Maximum) | 1 ms |
Turn Off Time (Typical) | 0.28 ms |
Turn Off Time (Maximum) | 1 ms |
I/O Capacitance (Typical) (Ciso) | 0.8 pF |
I/O Capacitance (Maximum) (Ciso) | 1.5 pF |
Initial I/O Isolation Resistance (Minimum) (Riso) | 1,000 M ohm |
LED Current (IF) | Min.: 5 mA, Max.: 30 mA |
Load Voltage (VL) | Max.: 320 V |
Terminal Type | Surface-mount terminal |
Contact Arrangement | 1 Form B |
External Dimensions | |
Recommended Mounting Pad (Top View) | |
Load current | 100 mA |
Junction temperature (Tj) | 125°C |
AQV Photomos Series 0.1 A 400 V 50 Ohm 1 Channel Solid State Relay - SOIC-6 | Future Electronics |
Mosfet Relay, Spst, 0.1A, 400V, Sop-6 Rohs Compliant: Yes |Panasonic AQV414SZ | Newark Electronics |
MOSFET RELAY, SPST, 0.1A, 400V, SOP-6 | element14 |
Relay SSR 50mA 1.5V DC-IN 0.1A 400V AC/DC-OUT 6-Pin SOP T/R | Avnet America |
PhotoMOSPhotoMOS GU SOP 1 Form B (SOP6-pin type) | Panasonic Electronic Components AQV414SZ | RS Americas |
PHOTOMOS RELAY 400V 0.1A 1NC S | TTI Europe |
Where can I find additional details, specifications and documents for a AQV414SZ?
Additional datasheets, footprints and schematics for AQV414SZ are listed on our Part Details page. You can also find images and similar parts to AQV414SZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AQV414SZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AQV414SZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AQV414SZ fall under?
The AQV414SZ is listed under Relays & Contactors > Semiconductor Relays > PhotoMOS® > PhotoMOS GU SOP 1 Form B (SOP6-pin type).
Can I view similar or alternative parts?
You can view similar parts to AQV414SZ when available in the PhotoMOS GU SOP 1 Form B (SOP6-pin type) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AQV414SZ you can contact the distributor directly for product support, shipping queries etc.
Is the AQV414SZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AQV414SZ have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for AQV414SZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AQV414SZ often in real-time on the comparison pages.
What if I can't find stock of AQV414SZ?
You can fill out our help required form which you can use to request a quote for AQV414SZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.