Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.07
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.07
|
29
in stock
|
Buy Now | |
Newark Electronics
from US$3.16
|
29
in stock
|
Buy Now | |
element14
from US$3.49
|
29
in stock
|
Buy Now | |
Future Electronics
from US$4.30
|
-
|
Buy Now | |
Avnet America
from US$3.29
|
-
|
Buy Now | |
RS Americas
from US$3.72
|
-
|
Buy Now | |
TTI Europe
from US$3.18
|
-
|
Buy Now |
Package | DIP6 |
---|---|
Voltage Type | AC/DC |
Load Voltage [ VL ] (VL) | 400 V |
Continuous Load Current (IL) | Max.: 0.12 A |
I/O Isolation Voltage (Viso) | 5,000 Vrms |
Terminal Type | Surface-mount terminal |
Packing Quantity | Tube packing style |
Product Name | GE 1 Form B |
Type | GE |
LED Forward Current (IF) | 50 mA |
LED Reverse Voltage (VR) | 5 V |
Peak Forward Current (IFP) | 1 A |
Power Dissipation (Pin) | 75 mW |
Peak Load Current (Ipeak) | 0.3 A |
Power Dissipation (Pout) | 500 mW |
Total Power Dissipation (Pt) | 550 mW |
Ambient Temperature: Operating (Topr) | -40 to +85°C |
Ambient Temperature: Storage (Tstg) | -40 to +100°C |
LED Operate Current (Typical) | 1.9 mA |
LED Operate Current (Maximum) | 3 mA |
LED Turn Off Current (Minimum) | 0.4 mA |
LED Turn Off Current (Typical) | 1.8 mA |
LED Dropout Voltage (Typical) (VF) | 1.25 V |
LED Dropout Voltage (Maximum) (VF) | 1.5 V |
On Resistance (Typical) (Ron) | 25.2 ohm |
On Resistance (Maximum) (Ron) | 50 ohm |
Off State Leakage Current (Maximum) (ILeak) | 10μA |
Over Current Protection | Nothing |
Turn On Time (Typical) | 1.3 ms |
Turn On Time (Maximum) | 3 ms |
Turn Off Time (Typical) | 0.3 ms |
Turn Off Time (Maximum) | 1.5 ms |
I/O Capacitance (Typical) (Ciso) | 0.8 pF |
I/O Capacitance (Maximum) (Ciso) | 1.5 pF |
Initial I/O Isolation Resistance (Minimum) (Riso) | 1,000 M ohm |
LED Current (IF) | Min.: 5 mA, Max.: 30 mA |
Load Voltage (VL) | Max.: 320 V |
Contact Arrangement | 1 Form B |
External Dimensions | |
Recommended Mounting Pad (Top View) | |
Load current | 120mA |
Junction temperature (Tj) | 125°C |
Mosfet Relay, Spst-Nc, 0.12A, 400V, Smd Rohs Compliant: Yes |Panasonic AQV414EHA | Newark Electronics |
MOSFET RELAY, SPST-NC, 0.12A, 400V, SMD | element14 |
AQV Photomos Series 0.12 A 400 V 50 Ohm SMT 1 Channel Solid State Relay -DIP-6 | Future Electronics |
Relay SSR 3mA 1.5V DC-IN 120mA 400V AC/DC-OUT 6-Pin DIP Surface Mount Tube | Avnet America |
RELAY OPTO SPST-NC 120MA 400V | Panasonic Electronic Components AQV414EHA | RS Americas |
PHOTOMOS RELAY 400V SMD | TTI Europe |
Where can I find additional details, specifications and documents for a AQV414EHA?
Additional datasheets, footprints and schematics for AQV414EHA are listed on our Part Details page. You can also find images and similar parts to AQV414EHA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AQV414EHA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AQV414EHA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AQV414EHA fall under?
The AQV414EHA is listed under Relays & Contactors > Semiconductor Relays > PhotoMOS® > PhotoMOS GE 1 Form B (DIP6-pin type).
Can I view similar or alternative parts?
You can view similar parts to AQV414EHA when available in the PhotoMOS GE 1 Form B (DIP6-pin type) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AQV414EHA you can contact the distributor directly for product support, shipping queries etc.
Is the AQV414EHA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AQV414EHA have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for AQV414EHA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AQV414EHA often in real-time on the comparison pages.
What if I can't find stock of AQV414EHA?
You can fill out our help required form which you can use to request a quote for AQV414EHA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.